Microchip Technology, Inc. Single Diodes S20410

Description
Diode Standard 100V 12A Stud Mount DO-203AA (DO-4)
Request a Quote Datasheet
Description
Diode Standard 100V 12A Stud Mount DO-203AA (DO-4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - S20410-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S20410-ND
Single Diodes S20410-ND
Diode Standard 100V 12A Stud Mount DO-203AA (DO-4)

Diode Standard 100V 12A Stud Mount DO-203AA (DO-4)

Buy Now Datasheet
100V 12A Diode and Rectifier - 280-S20410 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 12A Diode and Rectifier
280-S20410
100V 12A Diode and Rectifier 280-S20410
DIODE GEN PURP 100V 12A DO203AA Product overview: S20410 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 12A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S20410 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 100V 12A DO203AA Product overview: S20410 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 12A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S20410 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282304-S20410 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282304-S20410
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282304-S20410
Win Source Part Number: 1282304-S20410 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 12A Current - Reverse Leakage @ Vr: 10 µA @ 100 V Operating Temperature - Junction: -55°C ~ 175°C Mounting Type: Stud Mount Package / Case: DO-203AA, DO-4, Stud Supplier Device Package: DO-203AA (DO-4) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. HTSUS: 8541.10.0080 Mfr: Microchip Technology Base Product Number: S20410 RoHS Status: RoHS non-compliant

Win Source Part Number: 1282304-S20410
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 12A
Current - Reverse Leakage @ Vr: 10 µA @ 100 V
Operating Temperature - Junction: -55°C ~ 175°C
Mounting Type: Stud Mount
Package / Case: DO-203AA, DO-4, Stud
Supplier Device Package: DO-203AA (DO-4)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Base Product Number: S20410
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - S20410 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S20410
Discrete Semiconductor Products - Diodes - Rectifiers S20410
DIODE GEN PURP 100V 12A DO203AA

DIODE GEN PURP 100V 12A DO203AA

Supplier's Site
Std Rectifier Do-4 Rohs Compliant Microchip - 32AJ8942 - Newark, An Avnet Company
Chicago, IL, United States
Std Rectifier Do-4 Rohs Compliant Microchip
32AJ8942
Std Rectifier Do-4 Rohs Compliant Microchip 32AJ8942
STD RECTIFIER DO-4 ROHS COMPLIANT: YES

STD RECTIFIER DO-4 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number S20410-ND 280-S20410 1282304-S20410 S20410 32AJ8942
Product Name Single Diodes 100V 12A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Std Rectifier Do-4 Rohs Compliant Microchip
Tj -65 to 200 C (-85 to 392 F) -65 C (-85 F) -55 to 175 C (-67 to 347 F)
Package Bulk
Diode Type Standard
VR 100 volts
Unlock Full Specs
to access all available technical data