DIODE GEN PURP 1KV 1A SMB Product overview: S1MB-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1MB-13-F can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1093473-S1MB-13-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Reverse Recovery Time (trr): 3μs
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Capacitance @ Vr, F: 10pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Family Name: S1MB
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Alternative Parts (Cross-Reference): S1MB R4; S1MB; S1MB R5; S1MB R4G;
Introduction Date: November 11, 2004
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Diode Standard 1000V 1A Surface Mount SMB
Diode Standard 1000V 1A Surface Mount SMB
Diode Standard 1000V 1A Surface Mount SMB
1A 1kV 1.1V@1A SMB(DO-214AA) Diodes - General Purpose ROHS
DIODE GEN PURP 1KV 1A SMB
DIODE GEN PURP 1KV 1A SMB
RECTIFIER, SINGLE, 1KV, 1A, DO-214AA; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):1A; Diode Configuration:Single
RECTIFIER, SINGLE, 1KV, 1A, DO-214AA; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):1A; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | General Purpose Diodes | General Purpose Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 280-S1MB-13-F | 1093473-S1MB-13-F | S1MB-FDICT-ND | S1MB-13-F | S1MB-13-F | S1MB-13-F | S1MB-13-F | 07AH4846 |
| Product Name | 1KV 1A Diode and Rectifier | Diodes, Rectifiers - Single - S1MB-13-F | Single Diodes | Diodes >> Diodes - General Purpose | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Rectifier, Single, 1Kv, 1A, Do-214Aa; Repetitive Reverse Voltage Vrrm Max Diodes Inc. |
| Package | Tape & Reel (TR) | SMB | SMB; DO-214AA, SMB | SMB | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |||||
| Diode Type | Standard | |||||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | 1.1 volts | 1.1 volts |