Vishay Intertechnology, Inc. 200V 1A Diode and Rectifier S1PDHE3/85A

Description
DIODE GEN PURP 200V 1A DO220AA Product overview: S1PDHE3/85A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1PDHE3/85A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 200V 1A DO220AA Product overview: S1PDHE3/85A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1PDHE3/85A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200V 1A Diode and Rectifier - 280-S1PDHE3/85A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 1A Diode and Rectifier
280-S1PDHE3/85A
200V 1A Diode and Rectifier 280-S1PDHE3/85A
DIODE GEN PURP 200V 1A DO220AA Product overview: S1PDHE3/85A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1PDHE3/85A can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 1A DO220AA Product overview: S1PDHE3/85A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1PDHE3/85A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281131-S1PDHE3/85A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281131-S1PDHE3/85A
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281131-S1PDHE3/85A
Win Source Part Number: 1281131-S1PDHE3/85A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: eSMP® Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A Reverse Recovery Time (trr): 1.8 µs Current - Reverse Leakage @ Vr: 1 µA @ 200 V Capacitance @ Vr, F: 6pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-220AA Supplier Device Package: DO-220AA (SMP) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: S1P Product Status: Obsolete

Win Source Part Number: 1281131-S1PDHE3/85A
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: eSMP®
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A
Reverse Recovery Time (trr): 1.8 µs
Current - Reverse Leakage @ Vr: 1 µA @ 200 V
Capacitance @ Vr, F: 6pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-220AA
Supplier Device Package: DO-220AA (SMP)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: S1P
Product Status: Obsolete

Buy Now Datasheet
Single Diodes - S1PDHE3/85A-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S1PDHE3/85A-ND
Single Diodes S1PDHE3/85A-ND
Diode Standard 200V 1A Surface Mount DO-220AA (SMP)

Diode Standard 200V 1A Surface Mount DO-220AA (SMP)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Rectifiers Diodes Diodes
Product Number 280-S1PDHE3/85A 1281131-S1PDHE3/85A S1PDHE3/85A-ND
Product Name 200V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data