Diotec Semiconductor Single Diodes S2K

Description
DIODE STANDARD 800V 2A DO214AA
Request a Quote Datasheet
Description
DIODE STANDARD 800V 2A DO214AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 4878-S2KTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4878-S2KTR-ND
Single Diodes 4878-S2KTR-ND
DIODE STANDARD 800V 2A DO214AA

DIODE STANDARD 800V 2A DO214AA

Buy Now Datasheet
Single Diodes - 4878-S2KDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4878-S2KDKR-ND
Single Diodes 4878-S2KDKR-ND
DIODE STANDARD 800V 2A DO214AA

DIODE STANDARD 800V 2A DO214AA

Buy Now Datasheet
Single Diodes - 4878-S2KCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4878-S2KCT-ND
Single Diodes 4878-S2KCT-ND
DIODE GEN PURP 800V 2A DO214AA

DIODE GEN PURP 800V 2A DO214AA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 4878-S2KTR-ND
Product Name Single Diodes
Tj -50 to 150 C (-58 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Epoxy High Current High Voltage Diode - K50F - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 9.5 volts
View Details
B48-2 and B48-2T Series B484G-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type FRD - Model: FDRW30S120J - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 2.8 volts
IR 0.2500 mA
View Details