Manufacturer: Micro Commercial Co
Win Source Part Number: 932616-S1M-LTP
Features: Diode Standard 1000 V 1A Surface Mount DO-214AA (SMB)
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: S1M
Categories: Discrete Semiconductor Products
Case / Package: DO-214AA (SMB)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Diode Standard 1000V 1A Surface Mount DO-214AA (SMB)
DIODE GEN PURP 1KV 1A DO214AA Product overview: S1M-LTP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1M-LTP can be used for catalog matching and distributor lookup.
Rectifiers 50Vrm 30Ifsm 1.1V 1000V 700Vrms 1000V
DIODE GEN PURP 1KV 1A DO214AA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 932616-S1M-LTP | S1M-LTP-ND | 280-S1M-LTP | S1M-LTP | S1M-LTP |
| Product Name | Diodes, Rectifiers - Single - S1M-LTP | Single Diodes | 1KV 1A Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Diode Standard 1000 V 1A Surface Mount DO-214AA (SMB) | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | |||
| Package | Tape & Reel (TR) | DO-214AC-2 | SMB |