The Schottky Rectifier, part number 99AC9666, is a single diode housed in a SOD-123FA package. It has a maximum repetitive reverse voltage (Vrrm) of 100V and can handle an average forward rectified current (If(AV)) of 2A. The device features a low forward voltage drop, with a maximum forward voltage (VF) of 850mV. It is designed for high efficiency and low power loss, making it suitable for various applications. The rectifier is also RoHS compliant and meets AEC-Q101 standards for industrial device qualification. Its thermal characteristics include a junction-to-ambient thermal resistance (RO?JA) of 152°C/W and a junction-to-lead thermal resistance (oàJL) of 16°C/W. This component is ideal for engineers looking for reliable performance in power management and rectification applications.
Diode Schottky 100V 2A Surface Mount SOD-123FA
Diode Schottky 100V 2A Surface Mount SOD-123FA
Diode Schottky 100V 2A Surface Mount SOD-123FA
Win Source Part Number: 962652-S210FA
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 850 mV @ 2 A
Current - Reverse Leakage @ Vr: 100 µA @ 100 V
Capacitance @ Vr, F: 120pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: SOD-123W
Supplier Device Package: SOD-123FA
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: S210FACT,S210FATR,S2
Base Product Number: S210
Schottky Diodes & Rectifiers 100V 2A Schottky Barrier Rectifier Product overview: S210FA from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-S210FA can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 100V 2A Schottky Barrier Rectifier
SCHOTTKY RECT, SINGLE, 100V, SOD-123FA; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):2A; Diode Configuration:Single
DIODE SCHOTTKY 100V 2A SOD123FA
DIODE SCHOTTKY 100V 2A SOD123FA
100V 850mV@2A 2A SOD-123FA Schottky Barrier Diodes (SBD) ROHS
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | S210FACT-ND | 962652-S210FA | 2085-S210FA | S210FA | 99AC9666 | S210FA | S210FA | S210FA |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Schottky 100V 2A Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Rect, Single, 100V, Sod-123Fa; Repetitive Reverse Voltage Vrrm Max Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Diodes >> Schottky Barrier Diodes (SBD) |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||||
| Package | SOD-123W | Reel | SOD-123; SOD-123FA-2 | SOD-123; SOD-123FA | SOD-123 | SOD-123; SOD-123W | SOD-123 | |
| VF | 0.8500 volts | 0.8500 volts | 0.8500 volts | 0.8500 volts | 0.8500 volts |