Diotec Semiconductor Single Diodes S1K

Description
DIODE STANDARD 800V 1A DO214AC
Request a Quote Datasheet
Description
DIODE STANDARD 800V 1A DO214AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 4878-S1KTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4878-S1KTR-ND
Single Diodes 4878-S1KTR-ND
DIODE STANDARD 800V 1A DO214AC

DIODE STANDARD 800V 1A DO214AC

Buy Now Datasheet
Single Diodes - 4878-S1KCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4878-S1KCT-ND
Single Diodes 4878-S1KCT-ND
DIODE GEN PURP 800V 1A SMA

DIODE GEN PURP 800V 1A SMA

Buy Now Datasheet
Single Diodes - 4878-S1KDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4878-S1KDKR-ND
Single Diodes 4878-S1KDKR-ND
DIODE STANDARD 800V 1A DO214AC

DIODE STANDARD 800V 1A DO214AC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 4878-S1KTR-ND
Product Name Single Diodes
Tj -50 to 150 C (-58 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - M25FG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 7 volts
View Details
B48-2 and B48-2T Series B482F-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Rectifier Diodes, Type FRD - Model: FDRW25S60L - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 2.6 volts
IR 0.2500 mA
View Details