Vishay Intertechnology, Inc. 400V 1.5A Diode and Rectifier S2GHM3_A/I

Description
DIODE GEN PURP 400V 1.5A DO214AA Product overview: S2GHM3_A/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S2GHM3_A/I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 400V 1.5A DO214AA Product overview: S2GHM3_A/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S2GHM3_A/I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400V 1.5A Diode and Rectifier - 280-S2GHM3_A/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 1.5A Diode and Rectifier
280-S2GHM3_A/I
400V 1.5A Diode and Rectifier 280-S2GHM3_A/I
DIODE GEN PURP 400V 1.5A DO214AA Product overview: S2GHM3_A/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S2GHM3_A/I can be used for catalog matching and distributor lookup.

DIODE GEN PURP 400V 1.5A DO214AA Product overview: S2GHM3_A/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S2GHM3_A/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281338-S2GHM3_A/I - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281338-S2GHM3_A/I
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281338-S2GHM3_A/I
Win Source Part Number: 1281338-S2GHM3_A/I Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,200 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 1.5 A Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 1 µA @ 400 V Capacitance @ Vr, F: 16pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-S2GHM3_A/ITR Base Product Number: S2G

Win Source Part Number: 1281338-S2GHM3_A/I
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,200
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 1.5 A
Reverse Recovery Time (trr): 2 µs
Current - Reverse Leakage @ Vr: 1 µA @ 400 V
Capacitance @ Vr, F: 16pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-S2GHM3_A/ITR
Base Product Number: S2G

Buy Now Datasheet
Single Diodes - 112-S2GHM3_A/ITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
112-S2GHM3_A/ITR-ND
Single Diodes 112-S2GHM3_A/ITR-ND
Diode Standard 400V 1.5A Surface Mount DO-214AA (SMB)

Diode Standard 400V 1.5A Surface Mount DO-214AA (SMB)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Rectifiers Diodes Diodes
Product Number 280-S2GHM3_A/I 1281338-S2GHM3_A/I 112-S2GHM3_A/ITR-ND
Product Name 400V 1.5A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data