TVS DIODE 5VWM 10.8VC SOT23 Product overview: S2305 from SMC Diode Solutions is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-S2305 can be used for catalog matching and distributor lookup.
10.8V Clamp 1A Ipp Tvs Diode Surface Mount SOT-23-3
10.8V Clamp 1A Ipp Tvs Diode Surface Mount SOT-23-3
10.8V Clamp 1A Ipp Tvs Diode Surface Mount SOT-23-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-S2305 | 1655-S2305DKR-ND |
| Product Name | SOT23 TVS Protection Diode | TVS Diodes |
| Configuration | Single | Single |
| RoHS Compliant | RoHS | |
| Package | Tape & Reel (TR) | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 |
| Peak Pulse Power | 300 watts | 300 watts |