Vishay Intertechnology, Inc. 1.5A 200V Diode and Rectifier S2D-M3/52T

Description
DIODE GPP 1.5A 200V DO-214AA Product overview: S2D-M3/52T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S2D-M3/52T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GPP 1.5A 200V DO-214AA Product overview: S2D-M3/52T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S2D-M3/52T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5A 200V Diode and Rectifier - 280-S2D-M3/52T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5A 200V Diode and Rectifier
280-S2D-M3/52T
1.5A 200V Diode and Rectifier 280-S2D-M3/52T
DIODE GPP 1.5A 200V DO-214AA Product overview: S2D-M3/52T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S2D-M3/52T can be used for catalog matching and distributor lookup.

DIODE GPP 1.5A 200V DO-214AA Product overview: S2D-M3/52T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S2D-M3/52T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281699-S2D-M3/52T - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281699-S2D-M3/52T
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281699-S2D-M3/52T
Win Source Part Number: 1281699-S2D-M3/52T Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 1.5 A Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 1 µA @ 200 V Capacitance @ Vr, F: 16pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: S2D

Win Source Part Number: 1281699-S2D-M3/52T
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 750
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 1.5 A
Reverse Recovery Time (trr): 2 µs
Current - Reverse Leakage @ Vr: 1 µA @ 200 V
Capacitance @ Vr, F: 16pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: S2D

Buy Now Datasheet
Single Diodes - S2D-M3/52T-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S2D-M3/52T-ND
Single Diodes S2D-M3/52T-ND
Diode Standard 200V 1.5A Surface Mount DO-214AA (SMB)

Diode Standard 200V 1.5A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - S2D-M3/52T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S2D-M3/52T
Discrete Semiconductor Products - Diodes - Rectifiers S2D-M3/52T
DIODE GEN PURP 200V 1.5A DO214AA

DIODE GEN PURP 200V 1.5A DO214AA

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
S2D-M3/52T
Rectifiers S2D-M3/52T
Rectifiers 1.5A, 200V, GPP, VGSC-STD, SM, RECT

Rectifiers 1.5A, 200V, GPP, VGSC-STD, SM, RECT

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number 280-S2D-M3/52T 1281699-S2D-M3/52T S2D-M3/52T-ND S2D-M3/52T S2D-M3/52T
Product Name 1.5A 200V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Package Tape and Reel SMB SMB
RoHS Compliant RoHS
IO 1.5 amps
Diode Type Standard
VF 1.15 volts 1.15 volts
Unlock Full Specs
to access all available technical data