Win Source Part Number: 1282282-S2040
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 16A
Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 30 A
Current - Reverse Leakage @ Vr: 10 µA @ 400 V
Operating Temperature - Junction: -65°C ~ 200°C
Mounting Type: Stud Mount
Package / Case: DO-203AA, DO-4, Stud
Supplier Device Package: DO-203AA (DO-4)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Base Product Number: S2040
RoHS Status: RoHS non-compliant
DIODE GEN PURP 400V 16A DO203AA Product overview: S2040 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 16A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S2040 can be used for catalog matching and distributor lookup.
Diode Standard 400V 16A Stud Mount DO-203AA (DO-4)
DIODE GEN PURP 400V 16A DO203AA
STD RECTIFIER DO-4 ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 1282282-S2040 | 280-S2040 | S2040-ND | S2040 | 32AJ8941 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 400V 16A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Std Rectifier Do-4 Rohs Compliant Microchip |
| Diode Type | Standard | ||||
| VF | 1.3 volts | 1.3 volts | |||
| VR | 400 volts | ||||
| IR | 0.0100 mA |