Vishay Intertechnology, Inc. Single Diodes S1PMHE3/84A

Description
Diode Standard 1000V 1A Surface Mount DO-220AA (SMP)
Request a Quote Datasheet
Description
Diode Standard 1000V 1A Surface Mount DO-220AA (SMP)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - S1PMHE3/84A-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S1PMHE3/84A-ND
Single Diodes S1PMHE3/84A-ND
Diode Standard 1000V 1A Surface Mount DO-220AA (SMP)

Diode Standard 1000V 1A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
1KV 1A Diode and Rectifier - 280-S1PMHE3/84A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1KV 1A Diode and Rectifier
280-S1PMHE3/84A
1KV 1A Diode and Rectifier 280-S1PMHE3/84A
DIODE GEN PURP 1KV 1A DO220AA Product overview: S1PMHE3/84A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1PMHE3/84A can be used for catalog matching and distributor lookup.

DIODE GEN PURP 1KV 1A DO220AA Product overview: S1PMHE3/84A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1PMHE3/84A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281137-S1PMHE3/84A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281137-S1PMHE3/84A
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281137-S1PMHE3/84A
Win Source Part Number: 1281137-S1PMHE3/84A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: eSMP® Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A Reverse Recovery Time (trr): 1.8 µs Current - Reverse Leakage @ Vr: 1 µA @ 1000 V Capacitance @ Vr, F: 6pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-220AA Supplier Device Package: DO-220AA (SMP) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: S1P Product Status: Obsolete

Win Source Part Number: 1281137-S1PMHE3/84A
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: eSMP®
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A
Reverse Recovery Time (trr): 1.8 µs
Current - Reverse Leakage @ Vr: 1 µA @ 1000 V
Capacitance @ Vr, F: 6pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-220AA
Supplier Device Package: DO-220AA (SMP)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: S1P
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - S1PMHE3/84A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S1PMHE3/84A
Discrete Semiconductor Products - Diodes - Rectifiers S1PMHE3/84A
DIODE GEN PURP 1KV 1A DO220AA

DIODE GEN PURP 1KV 1A DO220AA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number S1PMHE3/84A-ND 280-S1PMHE3/84A 1281137-S1PMHE3/84A S1PMHE3/84A
Product Name Single Diodes 1KV 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Tape & Reel (TR)
RoHS Compliant RoHS
Diode Type Standard
VF 1.1 volts 1.1 volts
Unlock Full Specs
to access all available technical data