Vishay Intertechnology, Inc. Single Diodes S1PKHM3/84A

Description
Diode Standard 800V 1A Surface Mount DO-220AA (SMP)
Request a Quote Datasheet
Description
Diode Standard 800V 1A Surface Mount DO-220AA (SMP)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - S1PKHM3/84AGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S1PKHM3/84AGITR-ND
Single Diodes S1PKHM3/84AGITR-ND
Diode Standard 800V 1A Surface Mount DO-220AA (SMP)

Diode Standard 800V 1A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Diodes - S1PKHM3/84AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S1PKHM3/84AGIDKR-ND
Single Diodes S1PKHM3/84AGIDKR-ND
Diode Standard 800V 1A Surface Mount DO-220AA (SMP)

Diode Standard 800V 1A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Diodes - S1PKHM3/84AGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S1PKHM3/84AGICT-ND
Single Diodes S1PKHM3/84AGICT-ND
Diode Standard 800V 1A Surface Mount DO-220AA (SMP)

Diode Standard 800V 1A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Diodes, Rectifiers - Single - S1PKHM3/84A - 892830-S1PKHM3/84A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - S1PKHM3/84A
892830-S1PKHM3/84A
Diodes, Rectifiers - Single - S1PKHM3/84A 892830-S1PKHM3/84A
Manufacturer: Vishay Win Source Part Number: 892830-S1PKHM3/84A Series: eSMP® Features: Diode Standard 800 V 1A Surface Mount DO-220AA (SMP) Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-220AA Package: Reel - TR Mounting: Surface Mount Family Name: S1P Categories: Discrete Semiconductor Products Case / Package: DO-220AA (SMP) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: S1PKHM3/84A-ND, S1PKHM3/84AGIDKR, S1PKHM3/84AGICT, S1PKHM3/84AGITR

Manufacturer: Vishay
Win Source Part Number: 892830-S1PKHM3/84A
Series: eSMP®
Features: Diode Standard 800 V 1A Surface Mount DO-220AA (SMP)
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-220AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: S1P
Categories: Discrete Semiconductor Products
Case / Package: DO-220AA (SMP)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: S1PKHM3/84A-ND, S1PKHM3/84AGIDKR, S1PKHM3/84AGICT, S1PKHM3/84AGITR

Buy Now Datasheet
800V 1A Diode and Rectifier - 280-S1PKHM3/84A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800V 1A Diode and Rectifier
280-S1PKHM3/84A
800V 1A Diode and Rectifier 280-S1PKHM3/84A
Diode Switching 800V 1A 2-Pin SMP T/R Product overview: S1PKHM3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1PKHM3/84A can be used for catalog matching and distributor lookup.

Diode Switching 800V 1A 2-Pin SMP T/R Product overview: S1PKHM3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1PKHM3/84A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - S1PKHM3/84A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S1PKHM3/84A
Discrete Semiconductor Products - Diodes - Rectifiers S1PKHM3/84A
DIODE GEN PURP 800V 1A DO220AA

DIODE GEN PURP 800V 1A DO220AA

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
S1PKHM3/84A
Rectifiers S1PKHM3/84A
Rectifiers 800volt 1.0amp

Rectifiers 800volt 1.0amp

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number S1PKHM3/84AGITR-ND 892830-S1PKHM3/84A 280-S1PKHM3/84A S1PKHM3/84A S1PKHM3/84A
Product Name Single Diodes Diodes, Rectifiers - Single - S1PKHM3/84A 800V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Diode Type Diode Standard 800 V 1A Surface Mount DO-220AA (SMP)
Package Tape and Reel DO-220AA-2
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data