Microchip Technology, Inc. Single Diodes S2060

Description
Diode Standard 600V 16A Stud Mount DO-203AA (DO-4)
Request a Quote Datasheet
Description
Diode Standard 600V 16A Stud Mount DO-203AA (DO-4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - S2060-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S2060-ND
Single Diodes S2060-ND
Diode Standard 600V 16A Stud Mount DO-203AA (DO-4)

Diode Standard 600V 16A Stud Mount DO-203AA (DO-4)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282280-S2060 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282280-S2060
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282280-S2060
Win Source Part Number: 1282280-S2060 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 16A Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 30 A Current - Reverse Leakage @ Vr: 10 µA @ 600 V Operating Temperature - Junction: -65°C ~ 200°C Mounting Type: Stud Mount Package / Case: DO-203AA, DO-4, Stud Supplier Device Package: DO-203AA (DO-4) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. HTSUS: 8541.10.0080 Mfr: Microchip Technology Base Product Number: S2060 RoHS Status: RoHS non-compliant

Win Source Part Number: 1282280-S2060
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 16A
Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 30 A
Current - Reverse Leakage @ Vr: 10 µA @ 600 V
Operating Temperature - Junction: -65°C ~ 200°C
Mounting Type: Stud Mount
Package / Case: DO-203AA, DO-4, Stud
Supplier Device Package: DO-203AA (DO-4)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Base Product Number: S2060
RoHS Status: RoHS non-compliant

Buy Now Datasheet
600V 16A Diode and Rectifier - 280-S2060 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 16A Diode and Rectifier
280-S2060
600V 16A Diode and Rectifier 280-S2060
DIODE GEN PURP 600V 16A DO203AA Product overview: S2060 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 16A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S2060 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 16A DO203AA Product overview: S2060 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 16A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S2060 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - S2060 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S2060
Discrete Semiconductor Products - Diodes - Rectifiers S2060
DIODE GEN PURP 600V 16A DO203AA

DIODE GEN PURP 600V 16A DO203AA

Supplier's Site
Std Rectifier Do-4 Rohs Compliant Microchip - 32AJ8949 - Newark, An Avnet Company
Chicago, IL, United States
Std Rectifier Do-4 Rohs Compliant Microchip
32AJ8949
Std Rectifier Do-4 Rohs Compliant Microchip 32AJ8949
STD RECTIFIER DO-4 ROHS COMPLIANT: YES

STD RECTIFIER DO-4 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number S2060-ND 1282280-S2060 280-S2060 S2060 32AJ8949
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single 600V 16A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Std Rectifier Do-4 Rohs Compliant Microchip
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 C (-85 F)
Diode Type Standard
VF 1.3 volts 1.3 volts
VR 600 volts
Unlock Full Specs
to access all available technical data