The Standard Diode, 1.5A, 400V Do-214AA from Vishay is designed for general-purpose rectification applications, including power supplies, inverters, and converters. It features a maximum repetitive peak reverse voltage of 400V and an average forward current rating of 1.5A. The diode has a low forward voltage drop of 1.15V and a peak forward surge current capability of 50A. It operates effectively within a temperature range of -55°C to +150°C and has a low leakage current of 1.0 OºA at 25°C. The device is housed in a DO-214AA (SMB) package, which is suitable for automated placement and meets MSL level 1 standards. Additionally, it is RoHS compliant and available in AEC-Q101 qualified versions for automotive applications. This diode is appropriate for engineers looking for reliable performance in various electronic circuits.
Manufacturer: Vishay
Win Source Part Number: 027831-S2G-E3/52T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 1.5A
Reverse Recovery Time (trr): 2μs
Current - Reverse Leakage @ Vr: 1μA @ 400V
Capacitance @ Vr, F: 16pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AA (SMB)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
DIODE 1.5 A, 400 V, SILICON, RECTIFIER DIODE, DO-214AA, ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Rectifier Diode Product overview: S2G-E3/52T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 A, 400 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5 A, 400 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S2G-E3/52T can be used for catalog matching and distributor lookup.
1.5A,400V,GPP,STD,SM
1.5A,400V,GPP,STD,SM
1.5A,400V,GPP,STD,SM
Diode Standard 400V 1.5A Surface Mount DO-214AA (SMB)
Diode Standard 400V 1.5A Surface Mount DO-214AA (SMB)
DIODE GEN PURP 400V 1.5A DO214AA
STANDARD DIODE, 1.5A, 400V DO-214AA; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1.5A; Diode Configuration:Single
DIODE GEN PURP 400V 1.5A DO214AA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers | Diodes | General Purpose Diodes |
| Product Number | 027831-S2G-E3/52T | 280-S2G-E3/52T | 1807097P | 1807014 | S2G-E3/52TGICT-ND | S2G-E3/52T | S2G-E3/52T | 77K8261 | S2G-E3/52T |
| Product Name | Diodes, Rectifiers - Single - S2G-E3/52T | 1.5 A 400 V Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Standard Diode, 1.5A, 400V Do-214Aa; Repetitive Peak Reverse Voltage Vishay | Single Diodes |
| Diode Type | Standard | ||||||||
| VF | 1.15 volts | 1.15 volts | 1.15 volts | 1.15 volts | |||||
| VR | 400 volts | 400 volts | |||||||
| IR | 1.00E-3 mA | 1.00E-3 mA | |||||||
| trr | 2000 ns | 2000 ns | 2000 ns |