Win Source Part Number: 962653-S215FA
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 950 mV @ 2 A
Current - Reverse Leakage @ Vr: 100 µA @ 150 V
Capacitance @ Vr, F: 120pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: SOD-123W
Supplier Device Package: SOD-123FA
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: S215FADKR,S215FACT,S
Base Product Number: S215
Diode Schottky 150V 2A Surface Mount SOD-123FA
Diode Schottky 150V 2A Surface Mount SOD-123FA
Diode Schottky 150V 2A Surface Mount SOD-123FA
Schottky Diodes & Rectifiers 150V 2A Schottky Barrier Rectifier Product overview: S215FA from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 2A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-S215FA can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 150V 2A Schottky Barrier Rectifier
SCHOTTKY RECT, AEC-Q101, 150V, SOD-123FA; Repetitive Reverse Voltage Vrrm Max:150V; Forward Current If(AV):2A; Diode Configuration:Single
DIODE SCHOTTKY 150V 2A SOD123FA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 962653-S215FA | S215FACT-ND | 2085-S215FA | S215FA | 46AC1934 | S215FA |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Schottky 150V 2A Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Rect, Aec-Q101, 150V, Sod-123Fa; Repetitive Reverse Voltage Vrrm Max Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | SOD-123W | Reel | SOD-123; SOD-123FA-2 | SOD-123; SOD-123FA | SOD-123 | |
| VF | 0.9500 volts | 0.9500 volts | 0.9500 volts | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |