Vishay Precision Group 4.7V 0.2W Zener Diode GDZ4V7B-E3-08

Description
Zener Diode, 4.7V V(Z), 2.15%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: GDZ4V7B-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GDZ4V7B-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 4.7V V(Z), 2.15%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: GDZ4V7B-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GDZ4V7B-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.7V 0.2W Zener Diode - 287-GDZ4V7B-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7V 0.2W Zener Diode
287-GDZ4V7B-E3-08
4.7V 0.2W Zener Diode 287-GDZ4V7B-E3-08
Zener Diode, 4.7V V(Z), 2.15%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: GDZ4V7B-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GDZ4V7B-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 4.7V V(Z), 2.15%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: GDZ4V7B-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GDZ4V7B-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - GDZ4V7B-E3-08-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
GDZ4V7B-E3-08-ND
Single Zener Diodes GDZ4V7B-E3-08-ND
Zener Diode 4.7V 200mW ±2% Surface Mount SOD-323

Zener Diode 4.7V 200mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Diodes - Zener - Single - GDZ4V7B-E3-08 - 872724-GDZ4V7B-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - GDZ4V7B-E3-08
872724-GDZ4V7B-E3-08
Diodes - Zener - Single - GDZ4V7B-E3-08 872724-GDZ4V7B-E3-08
Manufacturer: Vishay Win Source Part Number: 872724-GDZ4V7B-E3-08 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 4.7 V 200 mW ±2% Surface Mount SOD-323 Package: SC-76, SOD-323 Package: Reel - TR Mounting: Surface Mount Family Name: GDZ4V7 Categories: Discrete Semiconductor Products Case / Package: SOD-323 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: Vishay
Win Source Part Number: 872724-GDZ4V7B-E3-08
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 4.7 V 200 mW ±2% Surface Mount SOD-323
Package: SC-76, SOD-323
Package: Reel - TR
Mounting: Surface Mount
Family Name: GDZ4V7
Categories: Discrete Semiconductor Products
Case / Package: SOD-323
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - GDZ4V7B-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
GDZ4V7B-E3-08
Discrete Semiconductor Products - Diodes - Zener GDZ4V7B-E3-08
DIODE ZENER 4.7V 200MW SOD323

DIODE ZENER 4.7V 200MW SOD323

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
GDZ4V7B-E3-08
Zener Diodes GDZ4V7B-E3-08
Zener Diodes 4.7Volt 0.2 Watt 2%

Zener Diodes 4.7Volt 0.2 Watt 2%

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-GDZ4V7B-E3-08 GDZ4V7B-E3-08-ND 872724-GDZ4V7B-E3-08 GDZ4V7B-E3-08 GDZ4V7B-E3-08
Product Name 4.7V 0.2W Zener Diode Single Zener Diodes Diodes - Zener - Single - GDZ4V7B-E3-08 Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape and Reel SOD-323; SOD-323 SOD-323; SOD-323 SOD-323; SOD-323-2
RoHS Compliant RoHS
VZ 4.7 volts 4.7 volts
ZZT 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4465 - Micross Components, Inc.
Specs
IR 0.3000 mA
View Details
Voltage regulator diodes - BZT52H-B18,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers