AVX Corporation TVS Diodes GG020105100N2P

Description
12V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount 0201 (0603 Metric)
Request a Quote Datasheet
Description
12V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 478-10590-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
478-10590-2-ND
TVS Diodes 478-10590-2-ND
12V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount 0201 (0603 Metric)

12V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount 0201 (0603 Metric)

Buy Now Datasheet
TVS Diodes - 478-10590-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
478-10590-6-ND
TVS Diodes 478-10590-6-ND
12V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount 0201 (0603 Metric)

12V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount 0201 (0603 Metric)

Buy Now Datasheet
TVS Diodes - 478-10590-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
478-10590-1-ND
TVS Diodes 478-10590-1-ND
12V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount 0201 (0603 Metric)

12V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount 0201 (0603 Metric)

Buy Now Datasheet
5V TVS Protection Diode - 144-GG020105100N2P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V TVS Protection Diode
144-GG020105100N2P
5V TVS Protection Diode 144-GG020105100N2P
ESD Suppressor TVS Bi-Dir 5V 2-Pin Case 0201 T/R Product overview: GG020105100N2P from AVX (KYOCERA AVX) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GG020105100N2P can be used for catalog matching and distributor lookup.

ESD Suppressor TVS Bi-Dir 5V 2-Pin Case 0201 T/R Product overview: GG020105100N2P from AVX (KYOCERA AVX) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GG020105100N2P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1033544-GG020105100N2P - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1033544-GG020105100N2P
Circuit Protection - TVS - Diodes 1033544-GG020105100N2P
Win Source Part Number: 1033544-GG020105100N 2P Category: Circuit Protection>TVS - Diodes Series: GiGUARD Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 15,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5V Voltage - Breakdown (Min): 5.5V Voltage - Clamping (Max) @ Ipp: 12V Power - Peak Pulse: 60W Power Line Protection: No Capacitance @ Frequency: 10pF @ 1MHz Current - Peak Pulse (10/1000µs): 6A (8/20µs) Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: KYOCERA AVX Other Names: 478-10590-1,478-1059 0-2,478-10590-6

Win Source Part Number: 1033544-GG020105100N2P
Category: Circuit Protection>TVS - Diodes
Series: GiGUARD
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 15,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V
Voltage - Breakdown (Min): 5.5V
Voltage - Clamping (Max) @ Ipp: 12V
Power - Peak Pulse: 60W
Power Line Protection: No
Capacitance @ Frequency: 10pF @ 1MHz
Current - Peak Pulse (10/1000µs): 6A (8/20µs)
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: KYOCERA AVX
Other Names: 478-10590-1,478-10590-2,478-10590-6

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - GG020105100N2P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
GG020105100N2P
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes GG020105100N2P
TVS DIODE 5VWM 12VC 0201

TVS DIODE 5VWM 12VC 0201

Supplier's Site
Tvs Diode, 60W, 5V, Bidir, 0201 Rohs Compliant Kyocera Avx - 22AC3006 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 60W, 5V, Bidir, 0201 Rohs Compliant Kyocera Avx
22AC3006
Tvs Diode, 60W, 5V, Bidir, 0201 Rohs Compliant Kyocera Avx 22AC3006
TVS DIODE, 60W, 5V, BIDIR, 0201 ROHS COMPLIANT: YES

TVS DIODE, 60W, 5V, BIDIR, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 478-10590-2-ND 144-GG020105100N2P 1033544-GG020105100N2P GG020105100N2P 22AC3006
Product Name TVS Diodes 5V TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 60W, 5V, Bidir, 0201 Rohs Compliant Kyocera Avx
Configuration Single Single
Package 0201 (0603 Metric) Tape and Reel 0201 (0603 Metric) 0201 (0603 Metric)
Peak Pulse Power 60 watts 60 watts 60 watts
VC 12 volts 12 volts 12 volts
VBR 5.5 volts 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data