Diode Standard 600V 500mA Surface Mount DO-213AA (GL34)
DIODE GP 600V 500MA DO213AA Product overview: GL34JHE3/98 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GL34JHE3/98 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 753341-GL34JHE3/98
Packaging: Tape and Reel
Mounting Style: SMD
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 500mA
Reverse Recovery Time (trr): 1.5μs
Operating Temperature - Junction: -65°C ~ 175°C
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-213AA (GL34)
Manufacturer Package: DO-213AA (Glass)
Voltage - DC Reverse (Vr) (Maximum): 600V
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Family Part Number: GL34J
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.3V at 500mA
Current - Reverse Leakage at Vr: 5μA at 600V
Capacitance at Vr, F: 4pF at 4V, 1MHz
DIODE GP 600V 500MA DO213AA
DIODE; Repetitive Peak Reverse Voltage:600V; Average Forward Current:500mA; Diode Configuration:Single
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Diodes |
| Product Number | 112-GL34JHE3/98TR-ND | 280-GL34JHE3/98 | 753341-GL34JHE3/98 | GL34JHE3/98 | 08N9707 |
| Product Name | Single Diodes | 600V 500MA Diode and Rectifier | Diodes, Rectifiers - Single - GL34JHE3/98 | Discrete Semiconductor Products - Diodes - Rectifiers | Diode; Repetitive Peak Reverse Voltage Vishay |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | ? to 175 C (? to 347 F) | |
| Package | Tape & Reel (TR) | ||||
| RoHS Compliant | RoHS | RoHS | |||
| Diode Type | Standard | ||||
| VF | 1.3 volts | 1.3 volts | 1.3 volts |