Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 738364-GDZ5V1B-HG3-0
Packaging: Tape and Reel
Mounting Style: SMD
Tolerance: ±2%
Voltage - Zener (Nom) (Vz): 5.1V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-323
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: SC-76, SOD-323
Impedance (Maximum) (Zzt): 100 Ohms
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 15,000
MSL Level: 1 (Unlimited)
Maximum Power: 200mW
Current - Reverse Leakage at Vr: 2μA at 1V
Zener Diode, Product overview: GDZ5V1B-HG3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-GDZ5V1B-HG3-08 can be used for catalog matching and distributor lookup.
Zener Diode 5.1V 200mW ±2% Surface Mount SOD-323
Zener Diodes ZENER DIODE SOD323-HG3
DIODE ZENER 5.1V 200MW SOD323
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 738364-GDZ5V1B-HG3-08 | 2086-GDZ5V1B-HG3-08 | GDZ5V1B-HG3-08-ND | GDZ5V1B-HG3-08 | GDZ5V1B-HG3-08 |
| Product Name | Newest Parts - GDZ5V1B-HG3-08 | Zener Diode | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| VZ | 5.1 volts | 5.1 volts | |||
| ZZT | 100 ohms | 100 ohms | |||
| IR | 0.0020 mA | 2 mA | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |