DIODES Incorporated Single Zener Diodes GDZ3V9LP3-7

Description
Zener Diode 3.9V 250mW Surface Mount X3-DFN0603-2
Request a Quote Datasheet
Description
Zener Diode 3.9V 250mW Surface Mount X3-DFN0603-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - GDZ3V9LP3-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
GDZ3V9LP3-7DICT-ND
Single Zener Diodes GDZ3V9LP3-7DICT-ND
Zener Diode 3.9V 250mW Surface Mount X3-DFN0603-2

Zener Diode 3.9V 250mW Surface Mount X3-DFN0603-2

Buy Now Datasheet
Single Zener Diodes - GDZ3V9LP3-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
GDZ3V9LP3-7DIDKR-ND
Single Zener Diodes GDZ3V9LP3-7DIDKR-ND
Zener Diode 3.9V 250mW Surface Mount X3-DFN0603-2

Zener Diode 3.9V 250mW Surface Mount X3-DFN0603-2

Buy Now Datasheet
Single Zener Diodes - GDZ3V9LP3-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
GDZ3V9LP3-7DITR-ND
Single Zener Diodes GDZ3V9LP3-7DITR-ND
Zener Diode 3.9V 250mW Surface Mount X3-DFN0603-2

Zener Diode 3.9V 250mW Surface Mount X3-DFN0603-2

Buy Now Datasheet
Diodes - Zener - Single - GDZ3V9LP3-7 - 872722-GDZ3V9LP3-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - GDZ3V9LP3-7
872722-GDZ3V9LP3-7
Diodes - Zener - Single - GDZ3V9LP3-7 872722-GDZ3V9LP3-7
Manufacturer: Diodes Incorporated Win Source Part Number: 872722-GDZ3V9LP3-7 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 3.9 V 250 mW - Surface Mount X3-DFN0603-2 Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: GDZ3V9 Categories: Discrete Semiconductor Products Case / Package: X3-DFN0603-2 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: GDZ3V9LP3-7DICT, GDZ3V9LP3-7DITR, GDZ3V9LP3-7DIDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 872722-GDZ3V9LP3-7
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 3.9 V 250 mW - Surface Mount X3-DFN0603-2
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: GDZ3V9
Categories: Discrete Semiconductor Products
Case / Package: X3-DFN0603-2
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: GDZ3V9LP3-7DICT, GDZ3V9LP3-7DITR, GDZ3V9LP3-7DIDKR

Buy Now Datasheet
3.9V 250MW Zener Diode - 287-GDZ3V9LP3-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.9V 250MW Zener Diode
287-GDZ3V9LP3-7
3.9V 250MW Zener Diode 287-GDZ3V9LP3-7
DIODE ZENER 3.9V 250MW 2DFN Product overview: GDZ3V9LP3-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GDZ3V9LP3-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 3.9V 250MW 2DFN Product overview: GDZ3V9LP3-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GDZ3V9LP3-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - GDZ3V9LP3-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
GDZ3V9LP3-7
Discrete Semiconductor Products - Diodes - Zener GDZ3V9LP3-7
DIODE ZENER 3.9V 250MW 2DFN

DIODE ZENER 3.9V 250MW 2DFN

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
GDZ3V9LP3-7
Zener Diodes GDZ3V9LP3-7
Zener Diodes Ultra Sm Leadless 250mW 3.9V 5mA 1.0V

Zener Diodes Ultra Sm Leadless 250mW 3.9V 5mA 1.0V

Buy Now Datasheet
Single Zener Diodes - GDZ3V9LP3-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
GDZ3V9LP3-7
Single Zener Diodes GDZ3V9LP3-7
DIODE ZENER 3.9V 250MW 2DFN

DIODE ZENER 3.9V 250MW 2DFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number GDZ3V9LP3-7DICT-ND 872722-GDZ3V9LP3-7 287-GDZ3V9LP3-7 GDZ3V9LP3-7 GDZ3V9LP3-7 GDZ3V9LP3-7
Product Name Single Zener Diodes Diodes - Zener - Single - GDZ3V9LP3-7 3.9V 250MW Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes Single Zener Diodes
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package X3-DFN0603-2 Tape & Reel (TR) X3-DFN0603-2 X3-DFN0603-2 0201 (0603 Metric)
RoHS Compliant RoHS
VZ 3.9 volts 3.9 volts 3.9 volts
Unlock Full Specs
to access all available technical data