Win Source Part Number: 1191824-GDZ4V3B-G3-0
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: GDZ-G
Package: Tape & Reel (TR)
Standard Package: 15,000
Mounting: SMD (SMT)
Tolerance: ±2%
Power - Max: 200 mW
Current - Reverse Leakage @ Vr: 5 µA @ 1 V
Voltage - Zener (Nom) (Vz): 4.3 V
Impedance (Max) (Zzt): 100 Ohms
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: GDZ4V3
Zener Diodes 4.3Volt 0.2 Watt 2% Product overview: GDZ4V3B-G3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-GDZ4V3B-G3-08 can be used for catalog matching and distributor lookup.
Zener Diode 4.3V 200mW ±2% Surface Mount SOD-323
DIODE ZENER 4.3V 200MW SOD323
Zener Diodes 4.3Volt 0.2 Watt 2%
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1191824-GDZ4V3B-G3-08 | 2086-GDZ4V3B-G3-08 | GDZ4V3B-G3-08-ND | GDZ4V3B-G3-08 | GDZ4V3B-G3-08 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | SOD-323; SC-76, SOD-323 | Tape and Reel | SOD-323; SOD-323 | SOD-323; SOD-323-2 | |
| VZ | 4.3 volts | 4.3 volts | 4.3 volts | ||
| ZZT | 100 ohms | 100 ohms | 100 ohms | ||
| IR | 0.0050 mA | 5 mA |