DIODES Incorporated Single Zener Diodes GDZ5V1LP3-7

Description
Zener Diode 5.1V 250mW ±5% Surface Mount X3-DFN0603-2
Request a Quote Datasheet
Description
Zener Diode 5.1V 250mW ±5% Surface Mount X3-DFN0603-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - GDZ5V1LP3-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
GDZ5V1LP3-7DITR-ND
Single Zener Diodes GDZ5V1LP3-7DITR-ND
Zener Diode 5.1V 250mW ±5% Surface Mount X3-DFN0603-2

Zener Diode 5.1V 250mW ±5% Surface Mount X3-DFN0603-2

Buy Now Datasheet
Single Zener Diodes - GDZ5V1LP3-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
GDZ5V1LP3-7DICT-ND
Single Zener Diodes GDZ5V1LP3-7DICT-ND
Zener Diode 5.1V 250mW ±5% Surface Mount X3-DFN0603-2

Zener Diode 5.1V 250mW ±5% Surface Mount X3-DFN0603-2

Buy Now Datasheet
Single Zener Diodes - GDZ5V1LP3-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
GDZ5V1LP3-7DIDKR-ND
Single Zener Diodes GDZ5V1LP3-7DIDKR-ND
Zener Diode 5.1V 250mW ±5% Surface Mount X3-DFN0603-2

Zener Diode 5.1V 250mW ±5% Surface Mount X3-DFN0603-2

Buy Now Datasheet
Diodes - Zener - Single - GDZ5V1LP3-7 - 1040932-GDZ5V1LP3-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - GDZ5V1LP3-7
1040932-GDZ5V1LP3-7
Diodes - Zener - Single - GDZ5V1LP3-7 1040932-GDZ5V1LP3-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1040932-GDZ5V1LP3-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 200nA @ 2V Voltage - Zener (Nom) (Vz): 5.1V Family Name: GDZ5V1LP3-7 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: 2-X3-DFN0603 Maximum Power Dissipation: 250mW Alternative Parts (Cross-Reference): CZRZ5V1B-HF; BZT52-C5V1FN2B_R1_00 001; Introduction Date: February 24, 2012 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1040932-GDZ5V1LP3-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 200nA @ 2V
Voltage - Zener (Nom) (Vz): 5.1V
Family Name: GDZ5V1LP3-7
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: 2-X3-DFN0603
Maximum Power Dissipation: 250mW
Alternative Parts (Cross-Reference): CZRZ5V1B-HF; BZT52-C5V1FN2B_R1_00001;
Introduction Date: February 24, 2012
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
5.1V 250MW Zener Diode - 287-GDZ5V1LP3-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.1V 250MW Zener Diode
287-GDZ5V1LP3-7
5.1V 250MW Zener Diode 287-GDZ5V1LP3-7
DIODE ZENER 5.1V 250MW 2DFN Product overview: GDZ5V1LP3-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GDZ5V1LP3-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 5.1V 250MW 2DFN Product overview: GDZ5V1LP3-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GDZ5V1LP3-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - GDZ5V1LP3-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
GDZ5V1LP3-7
Discrete Semiconductor Products - Diodes - Zener GDZ5V1LP3-7
DIODE ZENER 5.1V 250MW 2DFN

DIODE ZENER 5.1V 250MW 2DFN

Supplier's Site
Single Zener Diodes - GDZ5V1LP3-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
GDZ5V1LP3-7
Single Zener Diodes GDZ5V1LP3-7
DIODE ZENER 5.1V 250MW 2DFN

DIODE ZENER 5.1V 250MW 2DFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number GDZ5V1LP3-7DITR-ND 1040932-GDZ5V1LP3-7 287-GDZ5V1LP3-7 GDZ5V1LP3-7 GDZ5V1LP3-7
Product Name Single Zener Diodes Diodes - Zener - Single - GDZ5V1LP3-7 5.1V 250MW Zener Diode Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Life Cycle Stage Active Active
Package 2-X3-DFN0603 Tape & Reel (TR) X3-DFN0603-2 0201 (0603 Metric)
VZ 5.1 volts 5.1 volts 5.1 volts 5.1 volts
Unlock Full Specs
to access all available technical data