Vishay Intertechnology, Inc. TVS Diodes GL05T-E3-08

Description
11V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
Request a Quote Datasheet
Description
11V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - GL05T-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
11V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

11V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
SOT23 TVS Protection Diode
144-GL05T-E3-08
SOT23 TVS Protection Diode 144-GL05T-E3-08
TVS DIODE 5VWM 11VC SOT23-3 Product overview: GL05T-E3-08 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GL05T-E3-08 can be used for catalog matching and distributor lookup.

TVS DIODE 5VWM 11VC SOT23-3 Product overview: GL05T-E3-08 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GL05T-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site
TVS - TVS - Diodes - GL05T-E3-08 - 872785-GL05T-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - GL05T-E3-08
872785-GL05T-E3-08
TVS - TVS - Diodes - GL05T-E3-08 872785-GL05T-E3-08
Manufacturer: Vishay Win Source Part Number: 872785-GL05T-E3-08 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 11V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: GL05 Categories: Circuit Protection Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: GL05T-GS08GICT, 751-1395-6, GL05T-E3-08CT, GL05T-GS08GIDKR, GL05T-E3-08DKR, GL05TGS08, 751-1395-1-ND, 751-1395-2-ND, GL05T-GS08GICT-ND, GL05T-GS08, 751-1395-2, 751-1395-1, GL05T-GS08GIDKR-ND, GL05T-E3-08TR, GL05T-GS08GITR-ND, 751-1395-6-ND, GL05T-GS08GITR

Manufacturer: Vishay
Win Source Part Number: 872785-GL05T-E3-08
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 11V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: GL05
Categories: Circuit Protection
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: GL05T-GS08GICT, 751-1395-6, GL05T-E3-08CT, GL05T-GS08GIDKR, GL05T-E3-08DKR, GL05TGS08, 751-1395-1-ND, 751-1395-2-ND, GL05T-GS08GICT-ND, GL05T-GS08, 751-1395-2, 751-1395-1, GL05T-GS08GIDKR-ND, GL05T-E3-08TR, GL05T-GS08GITR-ND, 751-1395-6-ND, GL05T-GS08GITR

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - GL05T-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
GL05T-E3-08
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes GL05T-E3-08
TVS DIODE 5VWM 11VC SOT23-3

TVS DIODE 5VWM 11VC SOT23-3

Supplier's Site
TVS Diodes - GL05T-E3-08 - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
GL05T-E3-08
TVS Diodes GL05T-E3-08
TVS DIODE 5VWM 11VC SOT23-3

TVS DIODE 5VWM 11VC SOT23-3

Supplier's Site Datasheet
Diode, Esd Protection, 5V, Sot-23; Clamping Voltage Vc Max Vishay - 06AC6025 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 5V, Sot-23; Clamping Voltage Vc Max Vishay
06AC6025
Diode, Esd Protection, 5V, Sot-23; Clamping Voltage Vc Max Vishay 06AC6025
DIODE, ESD PROTECTION, 5V, SOT-23; Clamping Voltage Vc Max:11V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

DIODE, ESD PROTECTION, 5V, SOT-23; Clamping Voltage Vc Max:11V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Esd Protection, 5V, Sot-23; Clamping Voltage Vc Max Vishay - 06AC6026 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 5V, Sot-23; Clamping Voltage Vc Max Vishay
06AC6026
Diode, Esd Protection, 5V, Sot-23; Clamping Voltage Vc Max Vishay 06AC6026
DIODE, ESD PROTECTION, 5V, SOT-23; Clamping Voltage Vc Max:11V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

DIODE, ESD PROTECTION, 5V, SOT-23; Clamping Voltage Vc Max:11V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number GL05T-E3-08TR-ND 144-GL05T-E3-08 872785-GL05T-E3-08 GL05T-E3-08 GL05T-E3-08 06AC6025
Product Name TVS Diodes SOT23 TVS Protection Diode TVS - TVS - Diodes - GL05T-E3-08 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes Diode, Esd Protection, 5V, Sot-23; Clamping Voltage Vc Max Vishay
Configuration Single Single
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT23; SOT-23-3 SOT23; SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
Peak Pulse Power 300 watts 300 watts 300 watts 300 watts
VC 11 volts 11 volts 11 volts
VBR 6.9 volts 6.9 volts 6.9 volts
Unlock Full Specs
to access all available technical data