Zener Diode 22V 200mW ±4% Surface Mount SOD-323
Manufacturer: Vishay
Win Source Part Number: 919598-GDZ22B-HE3-08
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 22 V 200 mW ±4% Surface Mount SOD-323
Package: SC-76, SOD-323
Package: Reel - TR
Mounting: Surface Mount
Family Name: GDZ22
Categories: Discrete Semiconductor Products
Case / Package: SOD-323
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Zener Diodes 22 Volt 0.2 Watt 2% AUTO Product overview: GDZ22B-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GDZ22B-HE3-08 can be used for catalog matching and distributor lookup.
DIODE ZENER 22V 200MW SOD323
Zener Diodes 22 Volt 0.2 Watt 2% AUTO
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | GDZ22B-HE3-08-ND | 919598-GDZ22B-HE3-08 | 287-GDZ22B-HE3-08 | GDZ22B-HE3-08 | GDZ22B-HE3-08 |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - GDZ22B-HE3-08 | Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |
| Package | SOD-323; SOD-323 | Tape and Reel | SOD-323; SOD-323 | SOD-323; SOD-323-2 | |
| RoHS Compliant | RoHS | ||||
| VZ | 22 volts | 22 volts |