Vishay Precision Group Diodes, Rectifiers - Single - GF1A-E3/67A GF1A-E3/67A

Description
Manufacturer: Vishay Win Source Part Number: 067657-GF1A-E3/67A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Reverse Recovery Time (trr): 2μs Current - Reverse Leakage @ Vr: 5μA @ 50V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214BA (GF1) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial, Portable Devices, Consumer Electronics, Automotive
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 067657-GF1A-E3/67A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Reverse Recovery Time (trr): 2μs Current - Reverse Leakage @ Vr: 5μA @ 50V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214BA (GF1) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial, Portable Devices, Consumer Electronics, Automotive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - GF1A-E3/67A - 067657-GF1A-E3/67A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - GF1A-E3/67A
067657-GF1A-E3/67A
Diodes, Rectifiers - Single - GF1A-E3/67A 067657-GF1A-E3/67A
Manufacturer: Vishay Win Source Part Number: 067657-GF1A-E3/67A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Reverse Recovery Time (trr): 2μs Current - Reverse Leakage @ Vr: 5μA @ 50V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214BA (GF1) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial, Portable Devices, Consumer Electronics, Automotive

Manufacturer: Vishay
Win Source Part Number: 067657-GF1A-E3/67A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Reverse Recovery Time (trr): 2μs
Current - Reverse Leakage @ Vr: 5μA @ 50V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214BA (GF1)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial, Portable Devices, Consumer Electronics, Automotive

Buy Now Datasheet
SMD 50V 1A Diode and Rectifier - 280-GF1A-E3/67A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50V 1A Diode and Rectifier
280-GF1A-E3/67A
SMD 50V 1A Diode and Rectifier 280-GF1A-E3/67A
50V 1A Switching Diode, DO-214BA, Surface Mount Product overview: GF1A-E3/67A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GF1A-E3/67A can be used for catalog matching and distributor lookup.

50V 1A Switching Diode, DO-214BA, Surface Mount Product overview: GF1A-E3/67A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GF1A-E3/67A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 6290394P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6290394P
Schottky Diodes & Rectifiers 6290394P
GF1A-E3

GF1A-E3

Supplier's Site
Schottky Diodes & Rectifiers - 9189200 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9189200
Schottky Diodes & Rectifiers 9189200
Rectifier 1A 50V Glass 1.1Vf DO-214BA

Rectifier 1A 50V Glass 1.1Vf DO-214BA

Supplier's Site
Schottky Diodes & Rectifiers - 6290394 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6290394
Schottky Diodes & Rectifiers 6290394
Rectifier 1A 50V Glass 1.1Vf DO-214BA

Rectifier 1A 50V Glass 1.1Vf DO-214BA

Supplier's Site
Single Diodes - GF1A-E3/67AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
GF1A-E3/67AGIDKR-ND
Single Diodes GF1A-E3/67AGIDKR-ND
Diode Standard 50V 1A Surface Mount DO-214BA (GF1)

Diode Standard 50V 1A Surface Mount DO-214BA (GF1)

Buy Now Datasheet
Single Diodes - GF1A-E3/67AGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
GF1A-E3/67AGITR-ND
Single Diodes GF1A-E3/67AGITR-ND
Diode Standard 50V 1A Surface Mount DO-214BA (GF1)

Diode Standard 50V 1A Surface Mount DO-214BA (GF1)

Buy Now Datasheet
Single Diodes - GF1A-E3/67AGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
GF1A-E3/67AGICT-ND
Single Diodes GF1A-E3/67AGICT-ND
Diode Standard 50V 1A Surface Mount DO-214BA (GF1)

Diode Standard 50V 1A Surface Mount DO-214BA (GF1)

Buy Now Datasheet
Standard Diode, 1A, 50V, Do-214Ba, Full Reel; Repetitive Peak Reverse Voltage Vishay - 76K5410 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 1A, 50V, Do-214Ba, Full Reel; Repetitive Peak Reverse Voltage Vishay
76K5410
Standard Diode, 1A, 50V, Do-214Ba, Full Reel; Repetitive Peak Reverse Voltage Vishay 76K5410
STANDARD DIODE, 1A, 50V, DO-214BA, FULL REEL; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:3µs; Forward Surge Current:30A RoHS Compliant: Yes

STANDARD DIODE, 1A, 50V, DO-214BA, FULL REEL; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:3µs; Forward Surge Current:30A RoHS Compliant: Yes

Supplier's Site Datasheet
Standard Diode, 1A, 50V, Do-214Ba; Repetitive Peak Reverse Voltage Vishay - 05R5600 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 1A, 50V, Do-214Ba; Repetitive Peak Reverse Voltage Vishay
05R5600
Standard Diode, 1A, 50V, Do-214Ba; Repetitive Peak Reverse Voltage Vishay 05R5600
STANDARD DIODE, 1A, 50V, DO-214BA; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:2µs; Forward Surge Current:30A; Diode Case Style:DO-214BARoHS Compliant: Yes

STANDARD DIODE, 1A, 50V, DO-214BA; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:2µs; Forward Surge Current:30A; Diode Case Style:DO-214BARoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
GF1A-E3/67A
Rectifiers GF1A-E3/67A
Rectifiers 1.0 Amp 50 Volt

Rectifiers 1.0 Amp 50 Volt

Buy Now Datasheet
Diodes >> Diodes - General Purpose - GF1A-E3/67A - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Diodes - General Purpose
GF1A-E3/67A
Diodes >> Diodes - General Purpose GF1A-E3/67A
1A 50V 1.1V@1A DO-214BA Diodes - General Purpose ROHS

1A 50V 1.1V@1A DO-214BA Diodes - General Purpose ROHS

Supplier's Site Datasheet
Single Diodes - GF1A-E3/67A - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
GF1A-E3/67A
Single Diodes GF1A-E3/67A
DIODE GEN PURP 50V 1A DO214BA

DIODE GEN PURP 50V 1A DO214BA

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - GF1A-E3/67A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
GF1A-E3/67A
Discrete Semiconductor Products - Diodes - Rectifiers GF1A-E3/67A
DIODE GEN PURP 50V 1A DO214BA

DIODE GEN PURP 50V 1A DO214BA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers Rectifiers Diodes Diodes Diodes Rectifiers General Purpose Diodes General Purpose Diodes Rectifiers
Product Number 067657-GF1A-E3/67A 280-GF1A-E3/67A 6290394P 9189200 GF1A-E3/67AGIDKR-ND 76K5410 05R5600 GF1A-E3/67A GF1A-E3/67A GF1A-E3/67A GF1A-E3/67A
Product Name Diodes, Rectifiers - Single - GF1A-E3/67A SMD 50V 1A Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Standard Diode, 1A, 50V, Do-214Ba, Full Reel; Repetitive Peak Reverse Voltage Vishay Standard Diode, 1A, 50V, Do-214Ba; Repetitive Peak Reverse Voltage Vishay Rectifiers Diodes >> Diodes - General Purpose Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.1 volts 1.1 volts 1.1 volts 1.1 volts 1.1 volts 1.1 volts
VR 50 volts 50 volts 50 volts
IR 0.0050 mA 0.0050 mA
trr 2000 ns 2000 ns 3000 ns 2000 ns
Unlock Full Specs
to access all available technical data