Zener Diode 3.3V 200mW ±4% Surface Mount SOD-323
DIODE ZENER 3.3V 200MW SOD323
Zener Diodes 3.3Volt 0.2 Watt 2%
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | GDZ3V3B-E3-18-ND | GDZ3V3B-E3-18 | GDZ3V3B-E3-18 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Life Cycle Stage | Active | ||
| Package | SOD-323; SOD-323 | SOD-323; SOD-323-2 |