Manufacturer: Vishay
Win Source Part Number: 1040956-GI1401-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 975mV @ 8A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 5μA @ 50V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
Diode Standard 50V 8A Through Hole TO-220AC
DIODE GEN PURP 50V 8A TO220AC Product overview: GI1401-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GI1401-E3/45 can be used for catalog matching and distributor lookup.
Rectifiers 8.0 Amp 50 Volt 35ns Single
DIODE GEN PURP 50V 8A TO220AC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1040956-GI1401-E3/45 | GI1401-E3/45-ND | 280-GI1401-E3/45 | GI1401-E3/45 | GI1401-E3/45 |
| Product Name | Diodes, Rectifiers - Single - GI1401-E3/45 | Single Diodes | 50V 8A Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||||
| VF | 0.9750 volts | 0.9750 volts | |||
| VR | 50 volts | ||||
| IR | 0.0050 mA | ||||
| trr | 35 ns |