DIODES Incorporated Single Zener Diodes GDZ20LP3-7

Description
Zener Diode 20V 250mW ±5% Surface Mount X3-DFN0603-2
Request a Quote Datasheet
Description
Zener Diode 20V 250mW ±5% Surface Mount X3-DFN0603-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - GDZ20LP3-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
GDZ20LP3-7DIDKR-ND
Single Zener Diodes GDZ20LP3-7DIDKR-ND
Zener Diode 20V 250mW ±5% Surface Mount X3-DFN0603-2

Zener Diode 20V 250mW ±5% Surface Mount X3-DFN0603-2

Buy Now Datasheet
Single Zener Diodes - GDZ20LP3-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
GDZ20LP3-7DITR-ND
Single Zener Diodes GDZ20LP3-7DITR-ND
Zener Diode 20V 250mW ±5% Surface Mount X3-DFN0603-2

Zener Diode 20V 250mW ±5% Surface Mount X3-DFN0603-2

Buy Now Datasheet
Single Zener Diodes - GDZ20LP3-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
GDZ20LP3-7DICT-ND
Single Zener Diodes GDZ20LP3-7DICT-ND
Zener Diode 20V 250mW ±5% Surface Mount X3-DFN0603-2

Zener Diode 20V 250mW ±5% Surface Mount X3-DFN0603-2

Buy Now Datasheet
20V 250MW Zener Diode - 287-GDZ20LP3-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V 250MW Zener Diode
287-GDZ20LP3-7
20V 250MW Zener Diode 287-GDZ20LP3-7
DIODE ZENER 20V 250MW 2DFN Product overview: GDZ20LP3-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GDZ20LP3-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 20V 250MW 2DFN Product overview: GDZ20LP3-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GDZ20LP3-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - GDZ20LP3-7 - 801820-GDZ20LP3-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - GDZ20LP3-7
801820-GDZ20LP3-7
Diodes - Zener - Single - GDZ20LP3-7 801820-GDZ20LP3-7
Manufacturer: Diodes Incorporated Win Source Part Number: 801820-GDZ20LP3-7 Packaging: Reel Mounting Style: SMD Tolerance: ±5% Power - Max: 250mW Voltage - Zener (Nom) (Vz): 20V Supplier Device Package: X3-DFN0603-2 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 0201 (0603 Metric) Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Current - Reverse Leakage at Vr: 100nA at 14V

Manufacturer: Diodes Incorporated
Win Source Part Number: 801820-GDZ20LP3-7
Packaging: Reel
Mounting Style: SMD
Tolerance: ±5%
Power - Max: 250mW
Voltage - Zener (Nom) (Vz): 20V
Supplier Device Package: X3-DFN0603-2
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 0201 (0603 Metric)
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Current - Reverse Leakage at Vr: 100nA at 14V

Buy Now
Sheung Wan, Hong Kong
Zener Diodes
GDZ20LP3-7
Zener Diodes GDZ20LP3-7
Zener Diodes 250 mW GDZ Zener AEC-Q101 Qualified

Zener Diodes 250 mW GDZ Zener AEC-Q101 Qualified

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - GDZ20LP3-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
GDZ20LP3-7
Discrete Semiconductor Products - Diodes - Zener GDZ20LP3-7
DIODE ZENER 20V 250MW 2DFN

DIODE ZENER 20V 250MW 2DFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number GDZ20LP3-7DIDKR-ND 287-GDZ20LP3-7 801820-GDZ20LP3-7 GDZ20LP3-7 GDZ20LP3-7
Product Name Single Zener Diodes 20V 250MW Zener Diode Diodes - Zener - Single - GDZ20LP3-7 Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Tape & Reel (TR) X3-DFN0603-2 X3-DFN0603-2
RoHS Compliant RoHS
VZ 20 volts 20 volts 20 volts
Unlock Full Specs
to access all available technical data