Vishay Precision Group Schottky Diodes & Rectifiers GF1M-E3/67A

Description
GF1M-E3
Request a Quote Datasheet
Description
GF1M-E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 9189225 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9189225
Schottky Diodes & Rectifiers 9189225
GF1M-E3

GF1M-E3

Supplier's Site
Schottky Diodes & Rectifiers - 6291123P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6291123P
Schottky Diodes & Rectifiers 6291123P
GF1M-E3

GF1M-E3

Supplier's Site
Schottky Diodes & Rectifiers - 6291123 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6291123
Schottky Diodes & Rectifiers 6291123
GF1M-E3

GF1M-E3

Supplier's Site
Single Diodes - GF1M-E3/67AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
GF1M-E3/67AGIDKR-ND
Single Diodes GF1M-E3/67AGIDKR-ND
Diode Standard 1000V 1A Surface Mount DO-214BA (GF1)

Diode Standard 1000V 1A Surface Mount DO-214BA (GF1)

Buy Now Datasheet
Single Diodes - GF1M-E3/67AGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
GF1M-E3/67AGICT-ND
Single Diodes GF1M-E3/67AGICT-ND
Diode Standard 1000V 1A Surface Mount DO-214BA (GF1)

Diode Standard 1000V 1A Surface Mount DO-214BA (GF1)

Buy Now Datasheet
Single Diodes - GF1M-E3/67AGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
GF1M-E3/67AGITR-ND
Single Diodes GF1M-E3/67AGITR-ND
Diode Standard 1000V 1A Surface Mount DO-214BA (GF1)

Diode Standard 1000V 1A Surface Mount DO-214BA (GF1)

Buy Now Datasheet
Diodes, Rectifiers - Single - GF1M-E3/67A - 016682-GF1M-E3/67A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - GF1M-E3/67A
016682-GF1M-E3/67A
Diodes, Rectifiers - Single - GF1M-E3/67A 016682-GF1M-E3/67A
Manufacturer: Vishay Win Source Part Number: 016682-GF1M-E3/67A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V (1kV) Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A Reverse Recovery Time (trr): 500ns Current - Reverse Leakage @ Vr: 5μA @ 1000V Capacitance @ Vr, F: 8.5pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214BA (GF1) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Consumer Electronics, Communications & Networking, Automotive, Power Management, Commercial

Manufacturer: Vishay
Win Source Part Number: 016682-GF1M-E3/67A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A
Reverse Recovery Time (trr): 500ns
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Capacitance @ Vr, F: 8.5pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214BA (GF1)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Consumer Electronics, Communications & Networking, Automotive, Power Management, Commercial

Buy Now Datasheet
SMD 1kV 1A Diode and Rectifier - 280-GF1M-E3/67A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1kV 1A Diode and Rectifier
280-GF1M-E3/67A
SMD 1kV 1A Diode and Rectifier 280-GF1M-E3/67A
1kV 1A SMD Switching Diode DO-214BA Product overview: GF1M-E3/67A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1kV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1kV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GF1M-E3/67A can be used for catalog matching and distributor lookup.

1kV 1A SMD Switching Diode DO-214BA Product overview: GF1M-E3/67A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1kV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1kV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GF1M-E3/67A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - GF1M-E3/67A - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
GF1M-E3/67A
Single Diodes GF1M-E3/67A
DIODE GEN PURP 1KV 1A DO214BA

DIODE GEN PURP 1KV 1A DO214BA

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - GF1M-E3/67A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
GF1M-E3/67A
Discrete Semiconductor Products - Diodes - Rectifiers GF1M-E3/67A
DIODE GEN PURP 1KV 1A DO214BA

DIODE GEN PURP 1KV 1A DO214BA

Supplier's Site
Standard Diode, 1A, 1Kv, Do-214Ba; Repetitive Reverse Voltage Vrrm Max Vishay - 76K5454 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 1A, 1Kv, Do-214Ba; Repetitive Reverse Voltage Vrrm Max Vishay
76K5454
Standard Diode, 1A, 1Kv, Do-214Ba; Repetitive Reverse Voltage Vrrm Max Vishay 76K5454
STANDARD DIODE, 1A, 1KV, DO-214BA; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):1A; Diode Configuration:Single ; Forward Voltage VF Max:1.2V; Reverse Recovery Time trr Max:3µs; Forward Surge Current Ifsm Max:30A RoHS Compliant: Yes

STANDARD DIODE, 1A, 1KV, DO-214BA; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):1A; Diode Configuration:Single; Forward Voltage VF Max:1.2V; Reverse Recovery Time trr Max:3µs; Forward Surge Current Ifsm Max:30A RoHS Compliant: Yes

Supplier's Site
Diode, Standard, 1A, 1000V, Surface MountSmd; Repetitive Peak Reverse Voltage Vishay - 97K0531 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard, 1A, 1000V, Surface MountSmd; Repetitive Peak Reverse Voltage Vishay
97K0531
Diode, Standard, 1A, 1000V, Surface MountSmd; Repetitive Peak Reverse Voltage Vishay 97K0531
DIODE, STANDARD, 1A, 1000V, SURFACE MOUNT- SMD; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:3µs; Forward Surge Current:30A RoHS Compliant: Yes

DIODE, STANDARD, 1A, 1000V, SURFACE MOUNT- SMD; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:3µs; Forward Surge Current:30A RoHS Compliant: Yes

Supplier's Site Datasheet
Diode Rectifier, Standard, 1A, 1Kv, Do-214Ba, Full Reel; Repetitive Peak Reverse Voltage Vishay - 29X0498 - Newark, An Avnet Company
Chicago, IL, United States
Diode Rectifier, Standard, 1A, 1Kv, Do-214Ba, Full Reel; Repetitive Peak Reverse Voltage Vishay
29X0498
Diode Rectifier, Standard, 1A, 1Kv, Do-214Ba, Full Reel; Repetitive Peak Reverse Voltage Vishay 29X0498
DIODE RECTIFIER, STANDARD, 1A, 1KV, DO-214BA, FULL REEL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.2V; Reverse Recovery Time:-; Forward Surge Current:30A RoHS Compliant: Yes

DIODE RECTIFIER, STANDARD, 1A, 1KV, DO-214BA, FULL REEL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.2V; Reverse Recovery Time:-; Forward Surge Current:30A RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
GF1M-E3/67A
Rectifiers GF1M-E3/67A
Rectifiers 1.0 Amp 1000 Volt

Rectifiers 1.0 Amp 1000 Volt

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Diodes Diodes Rectifiers General Purpose Diodes Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number 9189225 6291123P GF1M-E3/67AGIDKR-ND 016682-GF1M-E3/67A 280-GF1M-E3/67A GF1M-E3/67A GF1M-E3/67A 76K5454 97K0531 29X0498 GF1M-E3/67A
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Diodes, Rectifiers - Single - GF1M-E3/67A SMD 1kV 1A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Standard Diode, 1A, 1Kv, Do-214Ba; Repetitive Reverse Voltage Vrrm Max Vishay Diode, Standard, 1A, 1000V, Surface MountSmd; Repetitive Peak Reverse Voltage Vishay Diode Rectifier, Standard, 1A, 1Kv, Do-214Ba, Full Reel; Repetitive Peak Reverse Voltage Vishay Rectifiers
Package Do-214ba DO-214BA Tape and Reel DO-214BA DO-214BA
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
trr 2000 ns 500 ns 3000 ns 3000 ns
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 C (-85 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data