DIODE GEN PURP 100V 8A TO220AC Product overview: GI1402-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GI1402-E3/45 can be used for catalog matching and distributor lookup.
Diode Standard 100V 8A Through Hole TO-220AC
Manufacturer: Vishay
Win Source Part Number: 1040957-GI1402-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 975mV @ 8A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 5μA @ 100V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient
DIODE GEN PURP 100V 8A TO220AC
Rectifiers 8.0A 100 Volt 35ns Single
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-GI1402-E3/45 | GI1402-E3/45-ND | 1040957-GI1402-E3/45 | GI1402-E3/45 | GI1402-E3/45 |
| Product Name | 100V 8A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - GI1402-E3/45 | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Package | Tube | TO-220AC | |||
| RoHS Compliant | RoHS | ||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||
| Diode Type | Standard | ||||
| VF | 0.9750 volts | 0.9750 volts |