Micro Commercial Components Corp. Single Diodes GL34G-TP

Description
Diode Standard 400V 500mA Surface Mount Mini MELF
Request a Quote Datasheet
Description
Diode Standard 400V 500mA Surface Mount Mini MELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - GL34G-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
GL34G-TPMSTR-ND
Single Diodes GL34G-TPMSTR-ND
Diode Standard 400V 500mA Surface Mount Mini MELF

Diode Standard 400V 500mA Surface Mount Mini MELF

Buy Now Datasheet
Diodes, Rectifiers - Single - GL34G-TP - 872787-GL34G-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - GL34G-TP
872787-GL34G-TP
Diodes, Rectifiers - Single - GL34G-TP 872787-GL34G-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 872787-GL34G-TP Features: Diode Standard 400 V 500mA Surface Mount Mini MELF Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-213AC, MINI-MELF, SOD-80 Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: GL34G Categories: Discrete Semiconductor Products Case / Package: Mini MELF ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: GL34G-TPMSTR, GL34G-TPMSDKR, GL34G-TPMSCT, GL34GTP

Manufacturer: Micro Commercial Co
Win Source Part Number: 872787-GL34G-TP
Features: Diode Standard 400 V 500mA Surface Mount Mini MELF
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-213AC, MINI-MELF, SOD-80
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: GL34G
Categories: Discrete Semiconductor Products
Case / Package: Mini MELF
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: GL34G-TPMSTR, GL34G-TPMSDKR, GL34G-TPMSCT, GL34GTP

Buy Now Datasheet
400V 500MA Diode and Rectifier - 280-GL34G-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 500MA Diode and Rectifier
280-GL34G-TP
400V 500MA Diode and Rectifier 280-GL34G-TP
DIODE GP 400V 500MA MINI MELF Product overview: GL34G-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GL34G-TP can be used for catalog matching and distributor lookup.

DIODE GP 400V 500MA MINI MELF Product overview: GL34G-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GL34G-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - GL34G-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
GL34G-TP
Discrete Semiconductor Products - Diodes - Rectifiers GL34G-TP
DIODE GP 400V 500MA MINI MELF

DIODE GP 400V 500MA MINI MELF

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number GL34G-TPMSTR-ND 872787-GL34G-TP 280-GL34G-TP GL34G-TP
Product Name Single Diodes Diodes, Rectifiers - Single - GL34G-TP 400V 500MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F)
Diode Type Diode Standard 400 V 500mA Surface Mount Mini MELF
Package Tape & Reel (TR) MELF
Unlock Full Specs
to access all available technical data