DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
100
110
120
130
140
150
158
159
160
161
162
163
164
165
166
167
168
169
170
180
190
200
210
220
230
250
300
350
400
417
| Product Name | Notes |
|---|---|
| 100V Clamp 10000A (10kA) (8/20µs) Ipp Tvs Diode Through Hole Axial | |
| 100V Clamp 6kA (8/20µs) Ipp Tvs Diode Surface Mount | |
| 110V Clamp 6kA (8/20µs) Ipp Tvs Diode Through Hole Axial | |
| 50NS, 1.5A, 200V, HIGH EFFICIENT | |
| 50NS, 1.5A, 300V, HIGH EFFICIENT | |
| 50NS, 1.5A, 400V, HIGH EFFICIENT | |
| 50NS, 1A, 200V, HIGH EFFICIENT R | |
| 50NS, 1A, 300V, HIGH EFFICIENT R | |
| 50NS, 1A, 400V, HIGH EFFICIENT R | |
| 50NS, 1A, 50V, HIGH EFFICIENT RE | |
| 50NS, 2A, 200V, HIGH EFFICIENT R | |
| 50NS, 2A, 300V, HIGH EFFICIENT R | |
| 50NS, 2A, 400V, HIGH EFFICIENT R | |
| 520V Clamp 3000A (3kA) (8/20µs) Ipp Tvs Diode Through Hole Axial | |
| 625V Clamp 10000A (10kA) (8/20µs) Ipp Tvs Diode Through Hole Axial | |
| 625V Clamp 3000A (3kA) (8/20µs) Ipp Tvs Diode Through Hole Axial | |
| 75NS, 1.5A, 1000V, HIGH EFFICIEN | |
| 75NS, 1.5A, 600V, HIGH EFFICIENT | |
| 75NS, 1.5A, 800V, HIGH EFFICIENT | |
| 75NS, 1A, 1000V, HIGH EFFICIENT | |
| 75NS, 1A, 1200V, HIGH EFFICIENT | |
| 75NS, 1A, 1600V, HIGH EFFICIENT | |
| 75NS, 1A, 600V, HIGH EFFICIENT R | |
| 75NS, 1A, 800V, HIGH EFFICIENT R | |
| 75NS, 2A, 600V, HIGH EFFICIENT R | |
| 85V Clamp 16kA (8/20µs) Ipp Tvs Diode Through Hole Axial | |
| BIPOLAR DISCRETES | |
| Diode Array 1 Pair Common Anode Standard 80V 100mA Surface Mount 5-TSSOP, SC-70-5, SOT-353 | |
| Diode Array 1 Pair Common Cathode Standard 1200V 16A (DC) Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Standard 1200V 6A (DC) Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Standard 400V 142A (DC) Chassis Mount TO-244AB | |
| Diode Array 1 Pair Common Cathode Standard 400V 170A (DC) Chassis Mount TO-244AB Isolated Tab | |
| Diode Array 1 Pair Common Cathode Standard 400V 172A (DC) Chassis Mount TO-244AB | |
| Diode Array 1 Pair Common Cathode Standard 400V 244A (DC) Chassis Mount TO-244AB | |
| Diode Array 1 Pair Common Cathode Standard 400V 321A (DC) Chassis Mount TO-244AB | |
| Diode Array 1 Pair Common Cathode Standard 400V 85A (DC) Chassis Mount D-61-8 | |
| Diode Array 1 Pair Common Cathode Standard 400V 85A (DC) Surface Mount D-61-8-SL | |
| Diode Array 1 Pair Common Cathode Standard 400V 85A (DC) Through Hole D-61-8-SM | |
| Diode Array 1 Pair Common Cathode Standard 600V 15A (DC) Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Standard 600V 15A (DC) Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Standard 600V 15A (DC) Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Standard 600V 171A (DC) Chassis Mount TO-244AB | |
| Diode Array 1 Pair Common Cathode Standard 600V 222A (DC) Chassis Mount TO-244AB | |
| Diode Array 1 Pair Common Cathode Standard 600V 25A (DC) Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Standard 600V 56A (DC) Chassis Mount D-61-8 | |
| Diode Array 1 Pair Common Cathode Standard 600V 8A (DC) Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Standard 600V 8A (DC) Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Standard 600V 8A (DC) Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Standard 600V 99A (DC) Chassis Mount TO-244AB | |
| Diode Array 1 Pair Common Cathode Standard 600V Chassis Mount TO-244AB | |
| Diode Array 1 Pair Common Cathode Standard 80V 100mA Surface Mount 5-TSSOP, SC-70-5, SOT-353 | |
| Diode Array 1 Pair Series Connection Standard 400V 172A (DC) Chassis Mount TO-244AB | |
| Diode Array 1 Pair Series Connection Standard 400V 244A (DC) Chassis Mount TO-244AB Isolated Tab | |
| Diode Array 2 Independent Schottky 40V 100mA Surface Mount SOT-553 | |
| Diode Array 2 Independent Standard 600V 75A (DC) Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Standard 80V 100mA Surface Mount SOT-553 | |
| Diode Array 2 Pair CA + CC Standard 80V 100mA Surface Mount SC-74, SOT-457 | |
| Diode Array 2 Pair CA + CC Standard 80V 80mA Surface Mount 6-TSSOP, SC-88, SOT-363 | |
| Diode Array 2 Pair Common Anode Standard 80V 100mA Surface Mount 6-TSSOP, SC-88, SOT-363 | |
| Diode Array 2 Pair Common Anode Standard 80V 100mA Surface Mount SC-74, SOT-457 | |
| Diode Array 2 Pair Common Anode Standard 80V 100mA Surface Mount SOT-563, SOT-666 | |
| Diode Array 2 Pair Common Cathode Standard 80V 100mA Surface Mount 6-TSSOP, SC-88, SOT-363 | |
| Diode Array 2 Pair Common Cathode Standard 80V 100mA Surface Mount SC-74, SOT-457 | |
| Diode Array 2 Pair Common Cathode Standard 80V 100mA Surface Mount SOT-563, SOT-666 | |
| Diode Array 3 Independent Schottky 10V 100mA Surface Mount 6-TSSOP, SC-88, SOT-363 | |
| Diode Array 3 Independent Schottky 20V 50mA Surface Mount 6-TSSOP, SC-88, SOT-363 | |
| Diode Array 3 Independent Schottky 20V 50mA Surface Mount SOT-563, SOT-666 | |
| Diode Array 3 Independent Schottky 40V 100mA Surface Mount 6-TSSOP, SC-88, SOT-363 | |
| Diode Array 3 Independent Standard 400V 100mA Surface Mount SC-74, SOT-457 | |
| Diode Array 3 Independent Standard 80V 100mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363 | |
| Diode Array 3 Independent Standard 80V 80mA Surface Mount 6-TSSOP, SC-88, SOT-363 | |
| Diode Array 3 Independent Standard 80V 80mA Surface Mount SC-74, SOT-457 | |
| DIODE ARRAY GP 400V 100MA ES6 | |
| DIODE GEN PURP 100V 1A SOD123FL | |
| DIODE GEN PURP 1A DO214AC | |
| DIODE GEN PURP 200V 1.5A DO214AC | |
| DIODE GEN PURP 200V 1A DO214AC | |
| DIODE GEN PURP 200V 1A SMA | |
| DIODE GEN PURP 200V 2A DO214AA | |
| DIODE GEN PURP 300V 1.5A DO214AC | |
| DIODE GEN PURP 300V 1A DO214AC | |
| DIODE GEN PURP 300V 2A DO214AA | |
| DIODE GEN PURP 400V 1.5A DO214AC | |
| DIODE GEN PURP 400V 2A DO214AA | |
| DIODE GEN PURP 600V 1.5A DO214AC | |
| DIODE GEN PURP 600V 1A DO214AC | |
| DIODE GEN PURP 600V 2A DO214AA | |
| DIODE GEN PURP 800V 1A DO214AC | |
| Diode Schottky 100V 240A Chassis Mount HALF-PAK | |
| Diode Schottky 15V 240A Chassis Mount HALF-PAK | |
| Diode Schottky 40V 180A Chassis Mount HALF-PAK | |
| Diode Schottky 45V 120A Chassis Mount HALF-PAK | |
| Diode Standard 1000V 1A (DC) Surface Mount SOD-123F | |
| DIODE STANDARD 1000V 1A DO214AC | |
| DIODE STANDARD 1000V 1A SMAF | |
| DIODE STANDARD 1000V 1A SOD123W | |
| DIODE STANDARD 1000V 1A SOD128 | |
| DIODE STANDARD 1000V 1A SUB SMA | |
| Diode Standard 1000V 1A Surface Mount DO-214AC (SMA) | |
| Diode Standard 1000V 1A Surface Mount SOD-123W | |
| Diode Standard 1000V 1A Surface Mount SOD-128 | |
| Diode Standard 1000V 1A Surface Mount Sub SMA | |
| Diode Standard 1000V 1A Surface Mount Thin SMA | |
| DIODE STANDARD 1000V 1A THIN SMA | |
| DIODE STANDARD 100V 1.5A DO214AC | |
| Diode Standard 100V 1.5A Surface Mount DO-214AC (SMA) | |
| DIODE STANDARD 100V 1A DO214AC | |
| DIODE STANDARD 100V 1A SOD123FL | |
| DIODE STANDARD 100V 1A SUB SMA | |
| Diode Standard 100V 1A Surface Mount DO-214AC (SMA) | |
| Diode Standard 100V 1A Surface Mount Sub SMA | |
| DIODE STANDARD 100V 2A DO214AA | |
| Diode Standard 100V 2A Surface Mount DO-214AA (SMB) | |
| Diode Standard 1200V 16A Surface Mount TO-263AB (D²PAK) | |
| Diode Standard 1200V 16A Through Hole TO-247AC Modified | |
| DIODE STANDARD 1200V 1A DO214AA | |
| DIODE STANDARD 1200V 1A DO214AC | |
| Diode Standard 1200V 30A Through Hole TO-247AC Modified | |
| DIODE STANDARD 1400V 1A DO214AC | |
| Diode Standard 1A Surface Mount DO-214AC (SMA) | |
| DIODE STANDARD 200V 1.5A DO214AC | |
| DIODE STANDARD 200V 1.5A SOD123W | |
| Diode Standard 200V 1.5A Surface Mount DO-214AC (SMA) | |
| Diode Standard 200V 1A (DC) Surface Mount SOD-123F | |
| DIODE STANDARD 200V 1A DO214AC | |
| DIODE STANDARD 200V 1A SMA | |
| DIODE STANDARD 200V 1A SMAF | |
| DIODE STANDARD 200V 1A SOD123W | |
| DIODE STANDARD 200V 1A SOD128 | |
| DIODE STANDARD 200V 1A SUB SMA | |
| Diode Standard 200V 1A Surface Mount D-Flat | |
| Diode Standard 200V 1A Surface Mount DO-214AC (SMA) | |
| Diode Standard 200V 1A Surface Mount SMA | |
| Diode Standard 200V 1A Surface Mount SOD-123W | |
| Diode Standard 200V 1A Surface Mount SOD-128 | |
| Diode Standard 200V 1A Surface Mount Sub SMA | |
| Diode Standard 200V 1A Surface Mount Thin SMA | |
| DIODE STANDARD 200V 1A THIN SMA | |
| DIODE STANDARD 200V 2A DO214AA | |
| DIODE STANDARD 200V 2A DO214AC | |
| DIODE STANDARD 200V 2A SMAF | |
| DIODE STANDARD 200V 2A SOD123F | |
| DIODE STANDARD 200V 2A SOD128 | |
| Diode Standard 200V 2A Surface Mount DO-214AA (SMB) | |
| Diode Standard 200V 2A Surface Mount SOD-128 | |
| Diode Standard 200V 2A Surface Mount Thin SMA | |
| DIODE STANDARD 200V 2A THIN SMA | |
| DIODE STANDARD 300V 1.5A DO214AC | |
| Diode Standard 300V 1.5A Surface Mount DO-214AC (SMA) | |
| Diode Standard 300V 1A (DC) Surface Mount SOD-123F | |
| DIODE STANDARD 300V 1A DO214AC | |
| DIODE STANDARD 300V 1A SUB SMA | |
| Diode Standard 300V 1A Surface Mount DO-214AC (SMA) | |
| Diode Standard 300V 1A Surface Mount Sub SMA | |
| DIODE STANDARD 300V 2A DO214AA | |
| Diode Standard 300V 2A Surface Mount DO-214AA (SMB) | |
| DIODE STANDARD 400V 1.5A DO214AC | |
| DIODE STANDARD 400V 1.5A SOD123W | |
| Diode Standard 400V 1.5A Surface Mount DO-214AC (SMA) | |
| Diode Standard 400V 135A Chassis Mount | |
| Diode Standard 400V 1A (DC) Surface Mount SOD-123F | |
| DIODE STANDARD 400V 1A DO214AC | |
| DIODE STANDARD 400V 1A SMAF | |
| DIODE STANDARD 400V 1A SOD123W | |
| DIODE STANDARD 400V 1A SOD128 | |
| DIODE STANDARD 400V 1A SUB SMA | |
| Diode Standard 400V 1A Surface Mount DO-214AC (SMA) | |
| Diode Standard 400V 1A Surface Mount SOD-123W | |
| Diode Standard 400V 1A Surface Mount SOD-128 | |
| Diode Standard 400V 1A Surface Mount Sub SMA | |
| Diode Standard 400V 1A Surface Mount Thin SMA | |
| DIODE STANDARD 400V 1A THIN SMA | |
| DIODE STANDARD 400V 2A DO214AA | |
| DIODE STANDARD 400V 2A DO214AC | |
| DIODE STANDARD 400V 2A SMAF | |
| DIODE STANDARD 400V 2A SOD123F | |
| DIODE STANDARD 400V 2A SOD128 | |
| Diode Standard 400V 2A Surface Mount DO-214AA (SMB) | |
| Diode Standard 400V 2A Surface Mount SOD-128 | |
| Diode Standard 400V 2A Surface Mount Thin SMA | |
| DIODE STANDARD 400V 2A THIN SMA | |
| Diode Standard 400V 90A Chassis Mount | |
| DIODE STANDARD 50V 1.5A DO214AC | |
| Diode Standard 50V 1.5A Surface Mount DO-214AC (SMA) | |
| Diode Standard 50V 1A (DC) Surface Mount SOD-123F | |
| DIODE STANDARD 50V 1A DO214AC | |
| DIODE STANDARD 50V 1A SUB SMA | |
| Diode Standard 50V 1A Surface Mount DO-214AC (SMA) | |
| Diode Standard 50V 1A Surface Mount Sub SMA | |
| DIODE STANDARD 50V 2A DO214AA | |
| Diode Standard 50V 2A Surface Mount DO-214AA (SMB) | |
| DIODE STANDARD 600V 1.5A DO214AC | |
| DIODE STANDARD 600V 1.5A SOD123W | |
| Diode Standard 600V 1.5A Surface Mount DO-214AC (SMA) | |
| Diode Standard 600V 140A Chassis Mount | |
| Diode Standard 600V 15A (DC) Through Hole TO-262-3 | |
| Diode Standard 600V 15A Surface Mount TO-263AB (D²PAK) | |
| Diode Standard 600V 15A Through Hole TO-220AC | |
| Diode Standard 600V 15A Through Hole TO-247AC Modified | |
| Diode Standard 600V 1A (DC) Surface Mount SOD-123F | |
| DIODE STANDARD 600V 1A DO214AC | |
| DIODE STANDARD 600V 1A SMAF | |
| DIODE STANDARD 600V 1A SOD123W | |
| DIODE STANDARD 600V 1A SOD128 | |
| DIODE STANDARD 600V 1A SUB SMA | |
| Diode Standard 600V 1A Surface Mount DO-214AC (SMA) | |
| Diode Standard 600V 1A Surface Mount SOD-128 | |
| Diode Standard 600V 1A Surface Mount Sub SMA | |
| Diode Standard 600V 1A Surface Mount Thin SMA | |
| DIODE STANDARD 600V 1A THIN SMA | |
| Diode Standard 600V 25A Surface Mount TO-263AB (D²PAK) | |
| Diode Standard 600V 25A Through Hole TO-220AC | |
| Diode Standard 600V 25A Through Hole TO-247AC Modified | |
| DIODE STANDARD 600V 2A DO214AA | |
| DIODE STANDARD 600V 2A DO214AC | |
| DIODE STANDARD 600V 2A SMAF | |
| DIODE STANDARD 600V 2A SOD123F | |
| DIODE STANDARD 600V 2A SOD128 | |
| Diode Standard 600V 2A Surface Mount DO-214AA (SMB) | |
| Diode Standard 600V 2A Surface Mount SOD-128 | |
| Diode Standard 600V 2A Surface Mount Thin SMA | |
| DIODE STANDARD 600V 2A THIN SMA | |
| Diode Standard 600V 70A Chassis Mount | |
| DIODE STANDARD 800V 1.5A SOD123W | |
| Diode Standard 800V 1A (DC) Surface Mount SOD-123F | |
| DIODE STANDARD 800V 1A DO214AC | |
| DIODE STANDARD 800V 1A SMAF | |
| DIODE STANDARD 800V 1A SOD123W | |
| DIODE STANDARD 800V 1A SOD128 | |
| DIODE STANDARD 800V 1A SUB SMA | |
| Diode Standard 800V 1A Surface Mount DO-214AC (SMA) | |
| Diode Standard 800V 1A Surface Mount SOD-123W | |
| Diode Standard 800V 1A Surface Mount SOD-128 | |
| Diode Standard 800V 1A Surface Mount Sub SMA | |
| Diode Standard 800V 1A Surface Mount Thin SMA | |
| DIODE STANDARD 800V 1A THIN SMA | |
| DIODE STD 1000V 1.5A SOD123W | |
| DIODE SWITCH 100MA 85V SOT363 | |
| DIODE ZENER 10V 682MW SOD123W | |
| DIODE ZENER 10V 962MW SOD123W | |
| DIODE ZENER 11V 682MW SOD123W | |
| DIODE ZENER 11V 962MW SOD123W | |
| DIODE ZENER 12V 682MW SOD123W | |
| DIODE ZENER 12V 962MW SOD123W | |
| DIODE ZENER 13V 682MW SOD123W | |
| DIODE ZENER 13V 962MW SOD123W | |
| DIODE ZENER 14V 682MW SOD123W | |
| DIODE ZENER 14V 962MW SOD123W | |
| DIODE ZENER 15V 682MW SOD123W | |
| DIODE ZENER 15V 962MW SOD123W | |
| DIODE ZENER 17V 682MW SOD123W | |
| DIODE ZENER 17V 962MW SOD123W | |
| DIODE ZENER 18V 682MW SOD123W | |
| DIODE ZENER 18V 962MW SOD123W | |
| DIODE ZENER 19V 682MW SOD123W | |
| DIODE ZENER 19V 962MW SOD123W | |
| DIODE ZENER 20V 682MW SOD123W | |
| DIODE ZENER 20V 962MW SOD123W | |
| DIODE ZENER 21V 682MW SOD123W | |
| DIODE ZENER 21V 962MW SOD123W | |
| DIODE ZENER 23V 682MW SOD123W | |
| DIODE ZENER 23V 962MW SOD123W | |
| DIODE ZENER 26V 682MW SOD123W | |
| DIODE ZENER 26V 962MW SOD123W | |
| DIODE ZENER 28V 682MW SOD123W | |
| DIODE ZENER 28V 962MW SOD123W | |
| DIODE ZENER 3.3V 568MW SOD123W | |
| DIODE ZENER 3.3V 682MW SOD123W | |
| DIODE ZENER 30V 682MW SOD123W | |
| DIODE ZENER 30V 962MW SOD123W | |
| DIODE ZENER 33V 682MW SOD123W | |
| DIODE ZENER 33V 962MW SOD123W | |
| DIODE ZENER 35V 682MW SOD123W | |
| DIODE ZENER 35V 962MW SOD123W | |
| DIODE ZENER 39V 682MW SOD123W | |
| DIODE ZENER 39V 962MW SOD123W | |
| DIODE ZENER 3V 568MW SOD123W | |
| DIODE ZENER 3V 682MW SOD123W | |
| DIODE ZENER 42V 682MW SOD123W | |
| DIODE ZENER 42V 962MW SOD123W | |
| DIODE ZENER 47V 682MW SOD123W | |
| DIODE ZENER 47V 962MW SOD123W | |
| DIODE ZENER 5.6V 682MW SOD123W | |
| DIODE ZENER 5.6V 962MW SOD123W | |
| DIODE ZENER 50V 682MW SOD123W | |
| DIODE ZENER 50V 962MW SOD123W | |
| DIODE ZENER 53V 682MW SOD123W | |
| DIODE ZENER 53V 962MW SOD123W | |
| DIODE ZENER 56V 682MW SOD123W | |
| DIODE ZENER 56V 962MW SOD123W | |
| DIODE ZENER 6.7V 682MW SOD123W | |
| DIODE ZENER 6.7V 962MW SOD123W | |
| DIODE ZENER 60V 682MW SOD123W | |
| DIODE ZENER 60V 962MW SOD123W | |
| DIODE ZENER 63V 682MW SOD123W | |
| DIODE ZENER 63V 962MW SOD123W | |
| DIODE ZENER 68V 682MW SOD123W | |
| DIODE ZENER 68V 962MW SOD123W | |
| DIODE ZENER 7.6V 682MW SOD123W | |
| DIODE ZENER 7.6V 962MW SOD123W | |
| DIODE ZENER 70V 682MW SOD123W | |
| DIODE ZENER 70V 962MW SOD123W | |
| DIODE ZENER 75V 682MW SOD123W | |
| DIODE ZENER 75V 962MW SOD123W | |
| DIODE ZENER 7V 682MW SOD123W | |
| DIODE ZENER 7V 962MW SOD123W | |
| DIODE ZENER 8.2V 682MW SOD123W | |
| DIODE ZENER 8.2V 962MW SOD123W | |
| DIODE ZENER 8.8V 682MW SOD123W | |
| DIODE ZENER 8.8V 962MW SOD123W | |
| DIODE ZENER 9.4V 682MW SOD123W | |
| DIODE ZENER 9.4V 962MW SOD123W | |
| High Efficient Recovery Rect | |
| RECTIFIER, ULTRA-FAST/HIGH EFFIC | |
| RF Diode PIN - 2 Independent 100V 1A MiniPak 1412 | |
| RF Diode PIN - Single 100V 1A MiniPak 1412 | |
| RF Diode Schottky - 2 Independent 15V 1A MiniPak 1412 | |
| RF Diode Schottky - Single 15V 1A MiniPak 1412 | |
| RF Diode | |
| TVS DIODE 100VWM 165V AXIAL | |
| TVS DIODE 100VWM 165VC | |
| TVS DIODE 12.8VWM 80V AXIAL | |
| TVS DIODE 12.8VWM 80VC | |
| TVS DIODE 133VWM 220V AXIAL | |
| TVS DIODE 133VWM 220VC | |
| TVS DIODE 15VWM 85V AXIAL | |
| TVS DIODE 15VWM 85VC | |
| TVS DIODE 170VWM 260V AXIAL | |
| TVS DIODE 170VWM 260VC | |
| TVS DIODE 190VWM 290V AXIAL | |
| TVS DIODE 190VWM 290VC | |
| TVS DIODE 200VWM 330V AXIAL | |
| TVS DIODE 200VWM 330VC | |
| TVS DIODE 20VWM 90V AXIAL | |
| TVS DIODE 20VWM 90VC | |
| TVS DIODE 240VWM 340V AXIAL | |
| TVS DIODE 240VWM 340VC | |
| TVS DIODE 25VWM 95V AXIAL | |
| TVS DIODE 25VWM 95VC | |
| TVS DIODE 275VWM 435V AXIAL | |
| TVS DIODE 275VWM 435VC | |
| TVS DIODE 300VWM 470V AXIAL | |
| TVS DIODE 300VWM 470VC | |
| TVS DIODE 30VWM 100V AXIAL | |
| TVS DIODE 30VWM 100VC | |
| TVS DIODE 380VWM 520V AXIAL | |
| TVS DIODE 380VWM 520VC | |
| TVS DIODE 42VWM 105V AXIAL | |
| TVS DIODE 42VWM 105VC | |
| TVS DIODE 430VWM 625V AXIAL | |
| TVS DIODE 430VWM 625VC | |
| TVS DIODE 460VWM 770V AXIAL | |
| TVS DIODE 460VWM 770VC | |
| TVS DIODE 500VWM 868V AXIAL | |
| TVS DIODE 500VWM 868VC | |
| TVS DIODE 58VWM 110V AXIAL | |
| TVS DIODE 58VWM 110VC | |
| TVS DIODE 66VWM 120V AXIAL | |
| TVS DIODE 66VWM 120VC | |
| TVS DIODE 76VWM 140V AXIAL | |
| TVS DIODE 76VWM 140VC |
| << Prev | Next >> |