Diode Standard 1000V 250mA Through Hole DO-204AL (DO-41)
Win Source Part Number: 1378496-GI250-1-E3/5
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Package: Tape & Reel
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Series: SUPERECTIFIER®
Product Status: Active
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-204AL (DO-41)
Base Product Number: GI250
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0070
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 1000 V
Current - Average Rectified (Io): 250mA
Voltage - Forward (Vf) (Max) @ If: 3.5 V @ 250 mA
Speed: Standard Recovery >500ns, > 200mA (Io)
Reverse Recovery Time (trr): 2 µs
Current - Reverse Leakage @ Vr: 5 µA @ 1000 V
Capacitance @ Vr, F: 3pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 175°C
DIODE GEN PURP 1KV 250MA DO204 Product overview: GI250-1-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 250MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GI250-1-E3/54 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 1KV 250MA DO204AL
Rectifiers 1000 Volt 0.25 Amp High Voltage
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | GI250-1-E3/54-ND | 1378496-GI250-1-E3/54 | 280-GI250-1-E3/54 | GI250-1-E3/54 | GI250-1-E3/54 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | 1KV 250MA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | ||
| VF | 3.5 volts | 3.5 volts | |||
| VR | 1000 volts | ||||
| IR | 0.0050 mA | ||||
| trr | 2000 ns |