Vishay Precision Group Single Zener Diodes GDZ6V2B-G3-08

Description
Zener Diode 6.2V 200mW ±2% Surface Mount SOD-323
Request a Quote Datasheet
Description
Zener Diode 6.2V 200mW ±2% Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 112-GDZ6V2B-G3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-GDZ6V2B-G3-08TR-ND
Single Zener Diodes 112-GDZ6V2B-G3-08TR-ND
Zener Diode 6.2V 200mW ±2% Surface Mount SOD-323

Zener Diode 6.2V 200mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 112-GDZ6V2B-G3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-GDZ6V2B-G3-08DKR-ND
Single Zener Diodes 112-GDZ6V2B-G3-08DKR-ND
DIODE ZENER 6.2V 200MW SOD323

DIODE ZENER 6.2V 200MW SOD323

Buy Now Datasheet
Single Zener Diodes - 112-GDZ6V2B-G3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-GDZ6V2B-G3-08CT-ND
Single Zener Diodes 112-GDZ6V2B-G3-08CT-ND
DIODE ZENER 6.2V 200MW SOD323

DIODE ZENER 6.2V 200MW SOD323

Buy Now Datasheet
6.2V 0.2W Zener Diode - 287-GDZ6V2B-G3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.2V 0.2W Zener Diode
287-GDZ6V2B-G3-08
6.2V 0.2W Zener Diode 287-GDZ6V2B-G3-08
Zener Diode, 6.2V V(Z), 2.18%, 0.2W, Silicon, Unidirectional, GREEN, PLASTIC PACKAGE-2 Product overview: GDZ6V2B-G3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GDZ6V2B-G3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 6.2V V(Z), 2.18%, 0.2W, Silicon, Unidirectional, GREEN, PLASTIC PACKAGE-2 Product overview: GDZ6V2B-G3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GDZ6V2B-G3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
GDZ6V2B-G3-08
Zener Diodes GDZ6V2B-G3-08
Zener Diodes 6.2Volt 0.2 Watt 2%

Zener Diodes 6.2Volt 0.2 Watt 2%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - GDZ6V2B-G3-08 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
GDZ6V2B-G3-08
Discrete Semiconductor Products - Diodes - Zener GDZ6V2B-G3-08
DIODE ZENER 6.2V 200MW SOD323

DIODE ZENER 6.2V 200MW SOD323

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 112-GDZ6V2B-G3-08TR-ND 287-GDZ6V2B-G3-08 GDZ6V2B-G3-08 GDZ6V2B-G3-08
Product Name Single Zener Diodes 6.2V 0.2W Zener Diode Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Tape and Reel SOD-323; SOD-323-2 SOD-323; SOD-323
RoHS Compliant RoHS
VZ 6.2 volts 6.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1658819 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-523; Sod-523
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4482US - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Voltage regulator diodes - BZT52-B47X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers