Vishay Precision Group Single Zener Diodes GDZ5V6B-HE3-08

Description
Zener Diode 5.6V 200mW ±2% Surface Mount SOD-323
Request a Quote Datasheet
Description
Zener Diode 5.6V 200mW ±2% Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 112-GDZ5V6B-HE3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-GDZ5V6B-HE3-08TR-ND
Single Zener Diodes 112-GDZ5V6B-HE3-08TR-ND
Zener Diode 5.6V 200mW ±2% Surface Mount SOD-323

Zener Diode 5.6V 200mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 112-GDZ5V6B-HE3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-GDZ5V6B-HE3-08CT-ND
Single Zener Diodes 112-GDZ5V6B-HE3-08CT-ND
DIODE ZENER 5.6V 200MW SOD323

DIODE ZENER 5.6V 200MW SOD323

Buy Now Datasheet
Electronic Wholesale - GDZ5V6B-HE3-08 - 753334-GDZ5V6B-HE3-08 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - GDZ5V6B-HE3-08
753334-GDZ5V6B-HE3-08
Electronic Wholesale - GDZ5V6B-HE3-08 753334-GDZ5V6B-HE3-08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 753334-GDZ5V6B-HE3-0 8 Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±2% Voltage - Zener (Nom) (Vz): 5.6V Family Name: GDZ5V6B Categories: Discrete Semiconductor Products Supplier Device Package: SOD-323 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: SC-76, SOD-323 Impedance (Maximum) (Zzt): 60 Ohms Alternative Parts (Cross-Reference): PDZ5.6B-AU T/R13; PDZ5.6B-AU T/R7; BZT52B5V6JS-TP-HF; PDZ5.6B T/R13; ECCN: EAR99 Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited) Maximum Power: 200mW Current - Reverse Leakage at Vr: 1μA at 2.5V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 753334-GDZ5V6B-HE3-08
Packaging: Tape and Reel
Mounting Style: SMD
Tolerance: ±2%
Voltage - Zener (Nom) (Vz): 5.6V
Family Name: GDZ5V6B
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-323
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: SC-76, SOD-323
Impedance (Maximum) (Zzt): 60 Ohms
Alternative Parts (Cross-Reference): PDZ5.6B-AU T/R13; PDZ5.6B-AU T/R7; BZT52B5V6JS-TP-HF; PDZ5.6B T/R13;
ECCN: EAR99
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 15,000
MSL Level: 1 (Unlimited)
Maximum Power: 200mW
Current - Reverse Leakage at Vr: 1μA at 2.5V

Buy Now Datasheet
5.6V 0.2W Zener Diode - 287-GDZ5V6B-HE3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.6V 0.2W Zener Diode
287-GDZ5V6B-HE3-08
5.6V 0.2W Zener Diode 287-GDZ5V6B-HE3-08
Zener Diode, 5.6V V(Z), 2.14%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: GDZ5V6B-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GDZ5V6B-HE3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 5.6V V(Z), 2.14%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: GDZ5V6B-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GDZ5V6B-HE3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
GDZ5V6B-HE3-08
Zener Diodes GDZ5V6B-HE3-08
Zener Diodes 5.6Volt 0.2 Watt 2% AUTO

Zener Diodes 5.6Volt 0.2 Watt 2% AUTO

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - GDZ5V6B-HE3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
GDZ5V6B-HE3-08
Discrete Semiconductor Products - Diodes - Zener GDZ5V6B-HE3-08
DIODE ZENER 5.6V 200MW SOD323

DIODE ZENER 5.6V 200MW SOD323

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 112-GDZ5V6B-HE3-08TR-ND 753334-GDZ5V6B-HE3-08 287-GDZ5V6B-HE3-08 GDZ5V6B-HE3-08 GDZ5V6B-HE3-08
Product Name Single Zener Diodes Electronic Wholesale - GDZ5V6B-HE3-08 5.6V 0.2W Zener Diode Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
VZ 5.6 volts 5.6 volts 5.6 volts
ZZT 60 ohms 60 ohms 60 ohms
IR 1.00E-3 mA 1 mA
Unlock Full Specs
to access all available technical data