Vishay Precision Group Through-Hole 6A 400V Diode and Rectifier GI754-E3/54

Description
6A 400V Rectifier Diode, Through Hole, P600 Product overview: GI754-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 6A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GI754-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6A 400V Rectifier Diode, Through Hole, P600 Product overview: GI754-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 6A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GI754-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 6A 400V Diode and Rectifier - 280-GI754-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 6A 400V Diode and Rectifier
280-GI754-E3/54
Through-Hole 6A 400V Diode and Rectifier 280-GI754-E3/54
6A 400V Rectifier Diode, Through Hole, P600 Product overview: GI754-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 6A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GI754-E3/54 can be used for catalog matching and distributor lookup.

6A 400V Rectifier Diode, Through Hole, P600 Product overview: GI754-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 6A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GI754-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 7088016P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7088016P
Schottky Diodes & Rectifiers 7088016P
Diode Standard Recovery 400V 6A

Diode Standard Recovery 400V 6A

Supplier's Site
Schottky Diodes & Rectifiers - 7088016 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7088016
Schottky Diodes & Rectifiers 7088016
Diode Standard Recovery 400V 6A

Diode Standard Recovery 400V 6A

Supplier's Site
Schottky Diodes & Rectifiers - 1452627 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1452627
Schottky Diodes & Rectifiers 1452627
Diode Standard Recovery 400V 6A

Diode Standard Recovery 400V 6A

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1368311-GI754-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1368311-GI754-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1368311-GI754-E3/54
Win Source Part Number: 1368311-GI754-E3/54 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Package: Tape & Reel (TR) Product Status: Active Package / Case: P600, Axial Supplier Device Package: P600 Base Product Number: GI754 Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 6A Voltage - Forward (Vf) (Max) @ If: 900 mV @ 6 A Speed: Standard Recovery >500ns, > 200mA (Io) Reverse Recovery Time (trr): 2.5 µs Current - Reverse Leakage @ Vr: 5 µA @ 400 V Capacitance @ Vr, F: 150pF @ 4V, 1MHz Operating Temperature - Junction: -50°C ~ 150°C

Win Source Part Number: 1368311-GI754-E3/54
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: P600, Axial
Supplier Device Package: P600
Base Product Number: GI754
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 6A
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 6 A
Speed: Standard Recovery >500ns, > 200mA (Io)
Reverse Recovery Time (trr): 2.5 µs
Current - Reverse Leakage @ Vr: 5 µA @ 400 V
Capacitance @ Vr, F: 150pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C ~ 150°C

Buy Now Datasheet
Single Diodes - GI754-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
GI754-E3/54GICT-ND
Single Diodes GI754-E3/54GICT-ND
Diode Standard 400V 6A Through Hole P600

Diode Standard 400V 6A Through Hole P600

Buy Now Datasheet
Single Diodes - GI754-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
GI754-E3/54GITR-ND
Single Diodes GI754-E3/54GITR-ND
Diode Standard 400V 6A Through Hole P600

Diode Standard 400V 6A Through Hole P600

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - GI754-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
GI754-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers GI754-E3/54
DIODE GEN PURP 400V 6A P600

DIODE GEN PURP 400V 6A P600

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
GI754-E3/54
Rectifiers GI754-E3/54
Rectifiers 6.0 Amp 400 Volt

Rectifiers 6.0 Amp 400 Volt

Buy Now Datasheet
Diode, 400 V 6 A, Axial Plastic Case P600 - 70061751 - Allied Electronics, Inc.
Fort Worth, TX, USA
Diode, 400 V 6 A, Axial Plastic Case P600
70061751
Diode, 400 V 6 A, Axial Plastic Case P600 70061751
Diode, 400 V 6 A, Axial Plastic Case P600

Diode, 400 V 6 A, Axial Plastic Case P600

Supplier's Site
Standard Diode, 6A, 400V, P600; Repetitive Peak Reverse Voltage Vishay - 07W8510 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 6A, 400V, P600; Repetitive Peak Reverse Voltage Vishay
07W8510
Standard Diode, 6A, 400V, P600; Repetitive Peak Reverse Voltage Vishay 07W8510
STANDARD DIODE, 6A, 400V, P600; Repetitive Peak Reverse Voltage:400V; Average Forward Current:6A; Diode Configuration:Single ; Forward Voltage Max:1.25V; Reverse Recovery Time:2.5µs; Forward Surge Current:400A; Diode Case Style:P600 RoHS Compliant: Yes

STANDARD DIODE, 6A, 400V, P600; Repetitive Peak Reverse Voltage:400V; Average Forward Current:6A; Diode Configuration:Single; Forward Voltage Max:1.25V; Reverse Recovery Time:2.5µs; Forward Surge Current:400A; Diode Case Style:P600 RoHS Compliant: Yes

Supplier's Site
Rect, Standard, 6A, 400V, P600; Repetitive Peak Reverse Voltage Vishay - 76K5535 - Newark, An Avnet Company
Chicago, IL, United States
Rect, Standard, 6A, 400V, P600; Repetitive Peak Reverse Voltage Vishay
76K5535
Rect, Standard, 6A, 400V, P600; Repetitive Peak Reverse Voltage Vishay 76K5535
RECT, STANDARD, 6A, 400V, P600; Repetitive Peak Reverse Voltage:400V; Average Forward Current:6A; Diode Configuration:Single ; Forward Voltage Max:1.25V; Reverse Recovery Time:2.5µs; Forward Surge Current:400A; Diode Case Style:P600 RoHS Compliant: Yes

RECT, STANDARD, 6A, 400V, P600; Repetitive Peak Reverse Voltage:400V; Average Forward Current:6A; Diode Configuration:Single; Forward Voltage Max:1.25V; Reverse Recovery Time:2.5µs; Forward Surge Current:400A; Diode Case Style:P600 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Rectifiers Rectifiers Rectifiers Diodes Diodes Rectifiers Rectifiers Rectifiers Diodes
Product Number 280-GI754-E3/54 7088016P 7088016 1368311-GI754-E3/54 GI754-E3/54GICT-ND GI754-E3/54 GI754-E3/54 70061751 07W8510
Product Name Through-Hole 6A 400V Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers Diode, 400 V 6 A, Axial Plastic Case P600 Standard Diode, 6A, 400V, P600; Repetitive Peak Reverse Voltage Vishay
Package Tape and Reel P600 P600 P600 P-600
RoHS Compliant RoHS RoHS RoHS RoHS
IO 6 amps
Tj -50 C (-58 F) -50 to 150 C (-58 to 302 F) -50 to 150 C (-58 to 302 F) -50 to ? C (-58 to ? F)
trr 2500 ns 2500 ns 2500 ns
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD - Model: TS985C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 20 amps
VRRM 300 volts
View Details
B48-2 and B48-2T Series B485G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky Barrier diode - 1N5822US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 80 amps
IF 3000 mA
Tj 125 C (257 F)
View Details
Rectifier Assembly - SPJ300S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details