Diode Standard 4000V 250mA Through Hole DO-204AL (DO-41)
DIODE GEN PURP 4KV 250MA DO204 Product overview: GI250-4-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4KV, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4KV, 250MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GI250-4-E3/73 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1382161-GI250-4-E3/7
Category: Discrete Semiconductor Products>Diodes>Rect
Series: SUPERECTIFIER®
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Box (TB)
Standard Package: 3,000 pcs
Technology: Standard
Voltage - DC Reverse (Vr) (Max): 4000 V
Current - Average Rectified (Io): 250mA
Voltage - Forward (Vf) (Max) @ If: 3.5 V @ 250 mA
Reverse Recovery Time (trr): 2 µs
Current - Reverse Leakage @ Vr: 5 µA @ 4000 V
Capacitance @ Vr, F: 3pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 175°C
Mounting Type: Through Hole
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-204AL (DO-41)
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Vishay
Base Product Number: GI250
Moisture Sensitivity Level (MSL): 1 (Unlimited)
DIODE GEN PURP 4KV 250MA DO204AL
Rectifiers 4000 Volt 0.25 Amp High Voltage
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | GI250-4-E3/73-ND | 280-GI250-4-E3/73 | 1382161-GI250-4-E3/73 | GI250-4-E3/73 | GI250-4-E3/73 |
| Product Name | Single Diodes | 4KV 250MA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | ||
| Package | Bulk | DO-41 | DO-204AL | ||
| RoHS Compliant | RoHS | ||||
| IO | 0.2500 amps | ||||
| VF | 3.5 volts | 3.5 volts |