ESD Suppressor TVS Bi-Dir 5V 2-Pin Case 0603(1608Metric) T/R Product overview: GG060305100N2P from AVX (KYOCERA AVX) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GG060305100N2P can be used for catalog matching and distributor lookup.
Win Source Part Number: 1338172-GG060305100N
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Series: GiGUARD
Type: Zener
Package: Tape & Reel
Applications: Ethernet, HDMI, USB
Standard Package: 5,000
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V
Voltage - Breakdown (Min): 7.5V
Power - Peak Pulse: 96W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 8A
Mounting Type: Surface Mount
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: KYOCERA AVX
Voltage - Clamping (Max) @ Ipp: 12V
12V Clamp 8A Ipp Tvs Diode Surface Mount 0603
12V Clamp 8A Ipp Tvs Diode Surface Mount 0603
12V Clamp 8A Ipp Tvs Diode Surface Mount 0603
DIODE 5VDC, 0603, 10PF
TVS DIODE, BIDIR, 5V, 0603; Product Range:GiGuard Series; TVS Polarity:Bidirection
TVS DIODE, BIDIR, 5V, 0603; Product Range:GiGuard Series; TVS Polarity:Bidirection
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 144-GG060305100N2P | 1338172-GG060305100N2P | 478-GG060305100N2PCT-ND | GG060305100N2P | 56AJ0595 | GG060305100N2P |
| Product Name | 5V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Bidir, 5V, 0603; Product Range Kyocera Avx | TVS Diodes |
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Package | Tape and Reel | 0603 (1608 Metric) | 0603 (1608 Metric) | 0603 | 0603 | |
| Tj | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Peak Pulse Power | 96 watts | 96 watts | 96 watts |