Diode Standard 100V 1A Surface Mount DO-213AB
Diode Standard 100V 1A Surface Mount DO-213AB
Diode Standard 100V 1A Surface Mount DO-213AB
Diode 100V 1A 2-Pin DO-213AB T/R Product overview: GL41B-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GL41B-E3/96 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 803019-GL41B-E3/96
Packaging: Reel
Mounting Style: SMD
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 1A
Operating Temperature - Junction: -65°C ~ 175°C
Supplier Device Package: DO-213AB
Manufacturer Package: DO-213AB, MELF (Glass)
Voltage - DC Reverse (Vr) (Maximum): 100V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 1A
Current - Reverse Leakage at Vr: 10μA at 100V
Capacitance at Vr, F: 8pF at 4V, 1MHz
Part Number Series: GL41B
Rectifiers 1 Amp 100 Volt 30 Amp IFSM
DIODE GEN PURP 100V 1A DO213AB
DIODE, STANDARD, 1A, 100V, DO-213AB-2; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single
DIODE, STANDARD, 1A, 100V, DO-213AB-2, FULL REEL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single
DIODE GEN PURP 100V 1A DO213AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | General Purpose Diodes | Diodes | Rectifiers |
| Product Number | GL41B-E3/96GICT-ND | 280-GL41B-E3/96 | 803019-GL41B-E3/96 | GL41B-E3/96 | GL41B-E3/96 | 17X9943 | GL41B-E3/96 |
| Product Name | Single Diodes | 100V 1A Diode and Rectifier | Diodes, Rectifiers - Single - GL41B-E3/96 | Rectifiers | Single Diodes | Diode, Standard, 1A, 100V, Do-213Ab-2; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | ||||
| Package | Tape and Reel | DO-213AB-2 | MELF; DO-213AB, MELF (Glass) | ||||
| RoHS Compliant | RoHS | RoHS | |||||
| IO | 1 amps | ||||||
| Diode Type | Standard |