Vishay Intertechnology, Inc. 1.6KV 1A Diode and Rectifier GI1-1600GP-E3/54

Description
Diode Switching 1.6KV 1A 2-Pin DO-15 T/R Product overview: GI1-1600GP-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.6KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GI1-1600GP-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Diode Switching 1.6KV 1A 2-Pin DO-15 T/R Product overview: GI1-1600GP-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.6KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GI1-1600GP-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1352996-GI1-1600GP-E3/54 is a single diode rectifier from Vishay General Semiconductor, designed for high voltage applications. It features a maximum repetitive peak reverse voltage of 1600 V and an average forward rectified current of 1 A. The diode has a low forward voltage drop of 1.1 V at 1 A and a maximum reverse leakage current of 10 OºA at 1600 V. It is constructed using a glass-passivated junction for enhanced reliability and has a high forward surge capability of 30 A. The operating temperature range is from -65 °C to +175 °C, making it suitable for various environmental conditions. The diode is packaged in a DO-15 (DO-204AC) case and is compliant with RoHS standards. Typical applications include power supplies, inverters, and converters.

Datasheet Summary
Powered by GS/AI

The 1352996-GI1-1600GP-E3/54 is a single diode rectifier from Vishay General Semiconductor, designed for high voltage applications. It features a maximum repetitive peak reverse voltage of 1600 V and an average forward rectified current of 1 A. The diode has a low forward voltage drop of 1.1 V at 1 A and a maximum reverse leakage current of 10 OºA at 1600 V. It is constructed using a glass-passivated junction for enhanced reliability and has a high forward surge capability of 30 A. The operating temperature range is from -65 °C to +175 °C, making it suitable for various environmental conditions. The diode is packaged in a DO-15 (DO-204AC) case and is compliant with RoHS standards. Typical applications include power supplies, inverters, and converters.

Suppliers

Company
Product
Description
Supplier Links
1.6KV 1A Diode and Rectifier - 280-GI1-1600GP-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.6KV 1A Diode and Rectifier
280-GI1-1600GP-E3/54
1.6KV 1A Diode and Rectifier 280-GI1-1600GP-E3/54
Diode Switching 1.6KV 1A 2-Pin DO-15 T/R Product overview: GI1-1600GP-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.6KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GI1-1600GP-E3/54 can be used for catalog matching and distributor lookup.

Diode Switching 1.6KV 1A 2-Pin DO-15 T/R Product overview: GI1-1600GP-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.6KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GI1-1600GP-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1352996-GI1-1600GP-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1352996-GI1-1600GP-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1352996-GI1-1600GP-E3/54
Win Source Part Number: 1352996-GI1-1600GP-E 3/54 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Series: SUPERECTIFIER® Package: Tape & Reel (TR) Product Status: Active Package / Case: DO-204AC, DO-15, Axial Supplier Device Package: DO-204AC (DO-15) Base Product Number: GI1 Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 1600 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A Speed: Standard Recovery >500ns, > 200mA (Io) Reverse Recovery Time (trr): 1.5 µs Current - Reverse Leakage @ Vr: 10 µA @ 1600 V Operating Temperature - Junction: -65°C ~ 175°C

Win Source Part Number: 1352996-GI1-1600GP-E3/54
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Series: SUPERECTIFIER®
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-204AC (DO-15)
Base Product Number: GI1
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 1600 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A
Speed: Standard Recovery >500ns, > 200mA (Io)
Reverse Recovery Time (trr): 1.5 µs
Current - Reverse Leakage @ Vr: 10 µA @ 1600 V
Operating Temperature - Junction: -65°C ~ 175°C

Buy Now Datasheet
Single Diodes - GI1-1600GP-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 1600V 1A Through Hole DO-204AC (DO-15)

Diode Standard 1600V 1A Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Single Diodes - GI1-1600GP-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 1600V 1A Through Hole DO-204AC (DO-15)

Diode Standard 1600V 1A Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers 1600 Volt 1.0 Amp High Voltage

Rectifiers 1600 Volt 1.0 Amp High Voltage

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - GI1-1600GP-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
GI1-1600GP-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers GI1-1600GP-E3/54
DIODE GEN PURP 1.6KV 1A DO204AC

DIODE GEN PURP 1.6KV 1A DO204AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number 280-GI1-1600GP-E3/54 1352996-GI1-1600GP-E3/54 GI1-1600GP-E3/54GICT-ND GI1-1600GP-E3/54 GI1-1600GP-E3/54
Product Name 1.6KV 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel DO-204AC DO-15
RoHS Compliant RoHS
IO 1 amps
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
VF 1.1 volts 1.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - FXS25F - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 10 amps
IF 500 mA
trr 300 ns
View Details
Specs
Life Cycle Stage Removed
VF 1.4 volts
View Details
Schottky Diodes & Rectifiers - 4844949P - RS Components, Ltd.
Specs
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details