Vishay Intertechnology, Inc. Diode Arrays GI2402-E3/45

Description
Diode Array 1 Pair Common Cathode Standard 100V 16A Through Hole TO-220-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Standard 100V 16A Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - GI2402-E3/45-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
GI2402-E3/45-ND
Diode Arrays GI2402-E3/45-ND
Diode Array 1 Pair Common Cathode Standard 100V 16A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Standard 100V 16A Through Hole TO-220-3

Buy Now Datasheet
8 A 100 V Diode and Rectifier - 280-GI2402-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8 A 100 V Diode and Rectifier
280-GI2402-E3/45
8 A 100 V Diode and Rectifier 280-GI2402-E3/45
DIODE 8 A, 100 V, SILICON, RECTIFIER DIODE, TO-220AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: GI2402-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GI2402-E3/45 can be used for catalog matching and distributor lookup.

DIODE 8 A, 100 V, SILICON, RECTIFIER DIODE, TO-220AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: GI2402-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GI2402-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - GI2402-E3/45 - 136777-GI2402-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - GI2402-E3/45
136777-GI2402-E3/45
Diodes, Rectifiers - Arrays - GI2402-E3/45 136777-GI2402-E3/45
Manufacturer: Vishay Win Source Part Number: 136777-GI2402-E3/45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 975mV @ 8A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 50μA @ 100V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 16A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 136777-GI2402-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 975mV @ 8A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 50μA @ 100V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 16A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - GI2402-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
GI2402-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers GI2402-E3/45
DIODE ARRAY GP 100V 16A TO220-3

DIODE ARRAY GP 100V 16A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
GI2402-E3/45
Rectifiers GI2402-E3/45
Rectifiers 16 Amp 100 Volt 35ns Dual

Rectifiers 16 Amp 100 Volt 35ns Dual

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers Rectifiers
Product Number GI2402-E3/45-ND 280-GI2402-E3/45 136777-GI2402-E3/45 GI2402-E3/45 GI2402-E3/45
Product Name Diode Arrays 8 A 100 V Diode and Rectifier Diodes, Rectifiers - Arrays - GI2402-E3/45 Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Arrangement Common Catode
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Package TO-220; TO-220-3 Rail/Tube TO-220; TO-220AB TO-220 TO-220-3
RoHS Compliant RoHS
IO 16 amps
Unlock Full Specs
to access all available technical data