DIODE GP 100V 1A DO214BA Product overview: GF1B-E3/5CA from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GF1B-E3/5CA can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 872735-GF1B-E3/5CA
Series: SUPERECTIFIER®
Features: Diode Standard 100 V 1A Surface Mount DO-214BA (GF1)
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-214BA
Package: Reel - TR
Mounting: Surface Mount
Family Name: GF1
Categories: Discrete Semiconductor Products
Case / Package: DO-214BA (GF1)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 6500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: GF1B-E3/5CAGITR, GF1B-E3/5CA-ND, GF1B-E3/5CAGIDKR, GF1B-E3/5CAGICT
Diode Standard 100V 1A Surface Mount DO-214BA (GF1)
Diode Standard 100V 1A Surface Mount DO-214BA (GF1)
Diode Standard 100V 1A Surface Mount DO-214BA (GF1)
DIODE GEN PURP 100V 1A DO214BA
Rectifiers 100 Volt 1.0 Amp Glass Passivated
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-GF1B-E3/5CA | 872735-GF1B-E3/5CA | GF1B-E3/5CAGITR-ND | GF1B-E3/5CA | GF1B-E3/5CA |
| Product Name | 100V 1A Diode and Rectifier | Diodes, Rectifiers - Single - GF1B-E3/5CA | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Package | Tape and Reel | DO-214BA | |||
| RoHS Compliant | RoHS | ||||
| IO | 1 amps | ||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) |