Vishay Precision Group 150V 8A Diode and Rectifier GI1403-E3/45

Description
DIODE GEN PURP 150V 8A TO220AC Product overview: GI1403-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GI1403-E3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 150V 8A TO220AC Product overview: GI1403-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GI1403-E3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
150V 8A Diode and Rectifier - 280-GI1403-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150V 8A Diode and Rectifier
280-GI1403-E3/45
150V 8A Diode and Rectifier 280-GI1403-E3/45
DIODE GEN PURP 150V 8A TO220AC Product overview: GI1403-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GI1403-E3/45 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 150V 8A TO220AC Product overview: GI1403-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GI1403-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - GI1403-E3/45-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
GI1403-E3/45-ND
Single Diodes GI1403-E3/45-ND
Diode Standard 150V 8A Through Hole TO-220AC

Diode Standard 150V 8A Through Hole TO-220AC

Buy Now Datasheet
Diodes, Rectifiers - Single - GI1403-E3/45 - 1040958-GI1403-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - GI1403-E3/45
1040958-GI1403-E3/45
Diodes, Rectifiers - Single - GI1403-E3/45 1040958-GI1403-E3/45
Manufacturer: Vishay Win Source Part Number: 1040958-GI1403-E3/45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 150V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 975mV @ 8A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 5μA @ 150V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1040958-GI1403-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 150V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 975mV @ 8A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 5μA @ 150V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
GI1403-E3/45
Rectifiers GI1403-E3/45
Rectifiers 8.0A 150 Volt 35ns Single

Rectifiers 8.0A 150 Volt 35ns Single

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - GI1403-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
GI1403-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers GI1403-E3/45
DIODE GEN PURP 150V 8A TO220AC

DIODE GEN PURP 150V 8A TO220AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number 280-GI1403-E3/45 GI1403-E3/45-ND 1040958-GI1403-E3/45 GI1403-E3/45 GI1403-E3/45
Product Name 150V 8A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - GI1403-E3/45 Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-220-2
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Diode Type Standard
VF 0.9750 volts 0.9750 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR1N4245 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B483F-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
General-purpose quadruple Schottky diode - BAS70XY,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
7 suppliers
RF Diodes - BAR6305E6327HTSA1 - 096584-BAR6305E6327HTSA1 - Win Source Electronics
Specs
Diode Type PIN - 1 Pair Common Cathode
Life Cycle Stage Active
Package PG-SOT23-3
View Details
5 suppliers