DIODES Incorporated Single Zener Diodes GDZ8V2BLP3-7

Description
Zener Diode 8.2V 250mW ±3% Surface Mount X3-DFN0603-2
Request a Quote Datasheet
Description
Zener Diode 8.2V 250mW ±3% Surface Mount X3-DFN0603-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - GDZ8V2BLP3-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
GDZ8V2BLP3-7DITR-ND
Single Zener Diodes GDZ8V2BLP3-7DITR-ND
Zener Diode 8.2V 250mW ±3% Surface Mount X3-DFN0603-2

Zener Diode 8.2V 250mW ±3% Surface Mount X3-DFN0603-2

Buy Now Datasheet
8.2V 250MW Zener Diode - 287-GDZ8V2BLP3-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8.2V 250MW Zener Diode
287-GDZ8V2BLP3-7
8.2V 250MW Zener Diode 287-GDZ8V2BLP3-7
DIODE ZENER 8.2V 250MW 2DFN Product overview: GDZ8V2BLP3-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GDZ8V2BLP3-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 8.2V 250MW 2DFN Product overview: GDZ8V2BLP3-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GDZ8V2BLP3-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - GDZ8V2BLP3-7 - 016681-GDZ8V2BLP3-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - GDZ8V2BLP3-7
016681-GDZ8V2BLP3-7
Diodes - Zener - Single - GDZ8V2BLP3-7 016681-GDZ8V2BLP3-7
Manufacturer: Diodes Incorporated Win Source Part Number: 016681-GDZ8V2BLP3-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Current - Reverse Leakage @ Vr: 500nA @ 5V Voltage - Zener (Nom) (Vz): 8.2V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: 2-X3-DFN0603 Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 016681-GDZ8V2BLP3-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Current - Reverse Leakage @ Vr: 500nA @ 5V
Voltage - Zener (Nom) (Vz): 8.2V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: 2-X3-DFN0603
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - GDZ8V2BLP3-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
GDZ8V2BLP3-7
Discrete Semiconductor Products - Diodes - Zener GDZ8V2BLP3-7
DIODE ZENER 8.2V 250MW 2DFN

DIODE ZENER 8.2V 250MW 2DFN

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
GDZ8V2BLP3-7
Zener Diodes GDZ8V2BLP3-7
Zener Diodes Tight Tolerance Zene X3-DFN0603-2 T&R 10K

Zener Diodes Tight Tolerance Zene X3-DFN0603-2 T&R 10K

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number GDZ8V2BLP3-7DITR-ND 287-GDZ8V2BLP3-7 016681-GDZ8V2BLP3-7 GDZ8V2BLP3-7 GDZ8V2BLP3-7
Product Name Single Zener Diodes 8.2V 250MW Zener Diode Diodes - Zener - Single - GDZ8V2BLP3-7 Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Tape & Reel (TR) 2-X3-DFN0603 X3-DFN0603-2
RoHS Compliant RoHS
VZ 8.2 volts 8.2 volts 8.2 volts
Unlock Full Specs
to access all available technical data