The Rectifier, Standard, 1A, 1kV, DO-214AC from ON Semiconductor features a maximum repetitive peak reverse voltage of 1kV and an average forward current rating of 1A. It has a low forward voltage drop, with a maximum of 1.2V at 1A, and a reverse recovery time of 2µs. The device can handle a non-repetitive peak forward surge current of 30A, making it suitable for applications requiring high surge capability. It operates within a temperature range of -65°C to +175°C and has a power dissipation rating of 1.8W. The rectifier is housed in a DO-214AC package, which facilitates easy pick and place during assembly. This product is RoHS compliant, ensuring it meets environmental standards.
Manufacturer: Fairchild Semiconductor
Win Source Part Number: 067665-GF1M
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Reel
Mounting Style: SMD/SMT
Speed: Standard Recovery >500ns > 200mA (Io)
Package: DO-214AC SMA
Manufacturer Device Package: SMA (DO-214AC)
Standard Package: 1
Catalog: Standard Diode
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Reverse Recovery Time (trr): 2µs
Current - Reverse Leakage @ Vr: 5µA @ 1000V
Operating Temperature - Junction: -65°C ~ 175°C
Capacitance @ Vr F: 15pF @ 4V 1MHz
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Diode Standard 1000V 1A Surface Mount DO-214AC (SMA)
Diode Standard 1000V 1A Surface Mount DO-214AC (SMA)
Diode Standard 1000V 1A Surface Mount DO-214AC (SMA)
Rectifier Diode, 1 Phase, 1 Element, 1A, 1000V V(RRM), Silicon, DO-214AC
Rectifiers 1.0a Rectifier General Purpose Product overview: GF1M from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0a. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.0a, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-GF1M can be used for catalog matching and distributor lookup.
STANDARD DIODE, 1A, 1KV, DO-214AC; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single
RECTIFIER, STANDARD, 1A, 1KV, DO-214AC; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single
DIODE GEN PURP 1KV 1A DO214AC
Rectifiers 1.0a Rectifier General Purpose
DIODE GEN PURP 1KV 1A DO214AC
| Win Source Electronics | DigiKey | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 067665-GF1M | GF1MFSDKR-ND | GF1M | 8031942P | 8031942 | 2085-GF1M | 58K8897 | 29X6726 | GF1M | GF1M | GF1M |
| Product Name | Discrete Semiconductor Products | Single Diodes | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | 1.0a Diode and Rectifier | Standard Diode, 1A, 1Kv, Do-214Ac; Repetitive Peak Reverse Voltage Onsemi | Rectifier, Standard, 1A, 1Kv, Do-214Ac; Repetitive Peak Reverse Voltage Onsemi | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Type | Standard | ||||||||||
| VF | 1.2 volts | 1.2 volts | 1.2 volts | 1.2 volts | 1.2 volts | ||||||
| VR | 1000 volts | 1000 volts | |||||||||
| IR | 0.0050 mA | 0.0050 mA | |||||||||
| trr | 2000 ns | 2000 ns | 2000 ns | 2000 ns |