Vishay Precision Group 8.2V 0.2W Zener Diode GDZ8V2B-HE3-08

Description
Zener Diode, 8.2V V(Z), 2.08%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: GDZ8V2B-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GDZ8V2B-HE3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 8.2V V(Z), 2.08%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: GDZ8V2B-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GDZ8V2B-HE3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8.2V 0.2W Zener Diode - 287-GDZ8V2B-HE3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8.2V 0.2W Zener Diode
287-GDZ8V2B-HE3-08
8.2V 0.2W Zener Diode 287-GDZ8V2B-HE3-08
Zener Diode, 8.2V V(Z), 2.08%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: GDZ8V2B-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GDZ8V2B-HE3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 8.2V V(Z), 2.08%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: GDZ8V2B-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GDZ8V2B-HE3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 112-GDZ8V2B-HE3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-GDZ8V2B-HE3-08TR-ND
Single Zener Diodes 112-GDZ8V2B-HE3-08TR-ND
Zener Diode 8.2V 200mW ±2% Surface Mount SOD-323

Zener Diode 8.2V 200mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 112-GDZ8V2B-HE3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-GDZ8V2B-HE3-08CT-ND
Single Zener Diodes 112-GDZ8V2B-HE3-08CT-ND
DIODE ZENER 8.2V 200MW SOD323

DIODE ZENER 8.2V 200MW SOD323

Buy Now Datasheet
Single Zener Diodes - 112-GDZ8V2B-HE3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-GDZ8V2B-HE3-08DKR-ND
Single Zener Diodes 112-GDZ8V2B-HE3-08DKR-ND
DIODE ZENER 8.2V 200MW SOD323

DIODE ZENER 8.2V 200MW SOD323

Buy Now Datasheet
Diodes - Zener - Single - GDZ8V2B-HE3-08 - 723635-GDZ8V2B-HE3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - GDZ8V2B-HE3-08
723635-GDZ8V2B-HE3-08
Diodes - Zener - Single - GDZ8V2B-HE3-08 723635-GDZ8V2B-HE3-08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 723635-GDZ8V2B-HE3-0 8 Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±2% Voltage - Zener (Nom) (Vz): 8.2V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-323 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: SC-76, SOD-323 Impedance (Maximum) (Zzt): 30 Ohms Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited) Maximum Power: 200mW Current - Reverse Leakage at Vr: 500nA at 5V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 723635-GDZ8V2B-HE3-08
Packaging: Tape and Reel
Mounting Style: SMD
Tolerance: ±2%
Voltage - Zener (Nom) (Vz): 8.2V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-323
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: SC-76, SOD-323
Impedance (Maximum) (Zzt): 30 Ohms
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 15,000
MSL Level: 1 (Unlimited)
Maximum Power: 200mW
Current - Reverse Leakage at Vr: 500nA at 5V

Buy Now
Sheung Wan, Hong Kong
Zener Diodes
GDZ8V2B-HE3-08
Zener Diodes GDZ8V2B-HE3-08
Zener Diodes 8.2Volt 0.2 Watt 2% AUTO

Zener Diodes 8.2Volt 0.2 Watt 2% AUTO

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - GDZ8V2B-HE3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
GDZ8V2B-HE3-08
Discrete Semiconductor Products - Diodes - Zener GDZ8V2B-HE3-08
DIODE ZENER 8.2V 200MW SOD323

DIODE ZENER 8.2V 200MW SOD323

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-GDZ8V2B-HE3-08 112-GDZ8V2B-HE3-08TR-ND 723635-GDZ8V2B-HE3-08 GDZ8V2B-HE3-08 GDZ8V2B-HE3-08
Product Name 8.2V 0.2W Zener Diode Single Zener Diodes Diodes - Zener - Single - GDZ8V2B-HE3-08 Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel SOD-323; SOD-323-2 SOD-323; SOD-323
RoHS Compliant RoHS
VZ 8.2 volts 8.2 volts 8.2 volts
ZZT 30 ohms 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data