Zener Diode 22V 200mW ±4% Surface Mount SOD-323
Win Source Part Number: 1060708-GDZ22B-G3-18
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: GDZ-G
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±4%
Power - Max: 200 mW
Current - Reverse Leakage @ Vr: 100 nA @ 17 V
Voltage - Zener (Nom) (Vz): 22 V
Impedance (Max) (Zzt): 100 Ohms
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Temperature Range - Operating: -55°C ~ 150°C
Alternative Parts (Cross-Reference): GDZ20B-E3-08; GDZ24B-HE3-18; GDZ20B-E3-18; MMSZ5251BS-7-F; MMSZ5248BS-7-F; MMSZ5252BS-7-F;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: GDZ22
Zener Diodes 22 Volt 0.2 Watt 2% Product overview: GDZ22B-G3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-GDZ22B-G3-18 can be used for catalog matching and distributor lookup.
Zener Diodes 22 Volt 0.2 Watt 2%
DIODE ZENER 22V 200MW SOD323
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | GDZ22B-G3-18-ND | 1060708-GDZ22B-G3-18 | 2086-GDZ22B-G3-18 | GDZ22B-G3-18 | GDZ22B-G3-18 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single | Zener Diode | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |
| Package | SOD-323; SC-76, SOD-323 | Tape and Reel | SOD-323; SOD-323-2 | SOD-323; SOD-323 | |
| VZ | 22 volts | 22 volts | 22 volts | ||
| ZZT | 100 ohms | 100 ohms | 100 ohms |