Manufacturer: Vishay
Win Source Part Number: 001371-GL34B-E3/98
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 500mA
Reverse Recovery Time (trr): 1.5μs
Current - Reverse Leakage @ Vr: 5μA @ 100V
Capacitance @ Vr, F: 4pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-213AA (GL34)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Diode Standard 100V 500mA Surface Mount DO-213AA (GL34)
Diode Standard 100V 500mA Surface Mount DO-213AA (GL34)
Diode Standard 100V 500mA Surface Mount DO-213AA (GL34)
Diode Switching 100V 0.5A 2-Pin DO-213AA T/R Product overview: GL34B-E3/98 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 0.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GL34B-E3/98 can be used for catalog matching and distributor lookup.
DIODE GP 100V 500MA DO213AA
Rectifiers 100 Volt 0.5 Amp 10 Amp IFSM
DIODE GP 100V 500MA DO213AA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 001371-GL34B-E3/98 | GL34B-E3/98GICT-ND | 280-GL34B-E3/98 | GL34B-E3/98 | GL34B-E3/98 | GL34B-E3/98 |
| Product Name | Diodes, Rectifiers - Single - GL34B-E3/98 | Single Diodes | 100V 0.5A Diode and Rectifier | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||||
| VF | 1.2 volts | 1.2 volts | 1.2 volts | |||
| VR | 100 volts | 100 volts | ||||
| IR | 0.0050 mA | 0.0050 mA | ||||
| trr | 1500 ns | 1500 ns |