Micro Commercial Components Corp. Single Diodes GL34M-TP

Description
Diode Standard 1000V 500mA Surface Mount Mini MELF
Request a Quote Datasheet
Description
Diode Standard 1000V 500mA Surface Mount Mini MELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - GL34M-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
GL34M-TPMSTR-ND
Single Diodes GL34M-TPMSTR-ND
Diode Standard 1000V 500mA Surface Mount Mini MELF

Diode Standard 1000V 500mA Surface Mount Mini MELF

Buy Now Datasheet
Diodes, Rectifiers - Single - GL34M-TP - 001375-GL34M-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - GL34M-TP
001375-GL34M-TP
Diodes, Rectifiers - Single - GL34M-TP 001375-GL34M-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 001375-GL34M-TP Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V (1kV) Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 1.3V @ 500mA Current - Reverse Leakage @ Vr: 5μA @ 1000V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: Mini MELF Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Micro Commercial Co
Win Source Part Number: 001375-GL34M-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 500mA
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: Mini MELF
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - GL34M-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
GL34M-TP
Discrete Semiconductor Products - Diodes - Rectifiers GL34M-TP
DIODE GP 1KV 500MA MINI MELF

DIODE GP 1KV 500MA MINI MELF

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Diodes Diodes Rectifiers
Product Number GL34M-TPMSTR-ND 001375-GL34M-TP GL34M-TP
Product Name Single Diodes Diodes, Rectifiers - Single - GL34M-TP Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
VF 1.3 volts 1.3 volts
VR 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219457 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOT23; Sot-23
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B484F-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diode - HR1N5551 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 5000 mA
trr 2000 ns
View Details
Diode and Rectifier - 284-BAR64-03W - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Package Bulk
View Details
2 suppliers